EN
  • EN
  • DE

UCC28061DRG4

Part No UCC28061DRG4
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description Natural Interleaving Transition-Mode PFC Controller With Improved Audible Noise | IC PFC CTRLR TRANSITION 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Mode Discontinuous (Transition)
Switching Frequency 500kHz
Current - Startup 100μA
Supply Voltage (V) 14V ~ 21V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number UCC28061
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1276199-UCC28061DRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC28061DRG4 CAD Model

Description

Texas Instruments UCC28061DRG4 Transition-Mode PFC Controller

The Texas Instruments UCC28061DRG4 is a robust, feature-rich Power Factor Correction (PFC) controller designed for use in a wide range of applications requiring high power factor and low Total Harmonic Distortion (THD). This device is specifically engineered to meet the stringent requirements of transition-mode PFC operations, making it an ideal choice for systems such as switch-mode power supplies, lighting, and industrial power units.

At the heart of the UCC28061DRG4 is its innovative Natural Interleaving™ technology, which enables seamless interleaving of two PFC power stages. This results in reduced ripple current in both the input and output, leading to minimized electromagnetic interference (EMI) and a reduced size of input and output capacitors. The interleaving operation also contributes to improved thermal management, as the heat is more evenly distributed across the components, enhancing the reliability and longevity of the system.

The device operates over a wide supply voltage range and is capable of handling continuous conduction mode (CCM) in high power applications. Its multi-mode operation allows it to automatically transition between DCM (Discontinuous Conduction Mode) and CCM, ensuring optimal efficiency across a wide range of load conditions. Moreover, the UCC28061DRG4 features a range of protection mechanisms, including over-voltage, under-voltage, over-current, and over-temperature protection, providing a reliable and safe operation for your power system.

With its programmable switching frequency and soft-start capabilities, the UCC28061DRG4 ensures a smooth startup and improved noise immunity. The device is available in a compact SOIC-16 package, making it suitable for space-constrained applications. Its robust design and advanced features make the UCC28061DRG4 an excellent choice for engineers looking to enhance power efficiency, reduce component size, and ensure stable operation in their power supply designs.

Overall, the UCC28061DRG4 from Texas Instruments represents a sophisticated solution for designers who demand high performance and reliability in their PFC applications.

You May Also Be Interested in

Infineon Technologies
IC PFC CTR AV CURR 200KHZ 20DIP
Lowest to $5.8209
Micrel
PFC/PWM CONTROLLER COMBO
Lowest to $14.7378
Monolithic Power Systems Inc.
CRM/DCM MULTI-MODE PFC CONTROLLE / PFC IC Critical Conduction (CRM), Discontinuous Conduction (DCM) 8-SOIC
Need more? Email Us
ON Semiconductor
IC PFC/QUASI FLYBACK CTLR 20SOIC / PFC IC Critical Conduction (CRM) 20-SOIC
Lowest to $3.5745
Micrel
VARIABLE FEEDFORWARD PFC/PWM CON
Lowest to $10.4106
ON Semiconductor
IC PFC CTL CCFF/CRM 26KHZ 16SOIC / PFC IC Current Controlled Frequency Foldback (CCFF), Critical Conduction (CRM) 26kHz 16-SOIC
Need more? Email Us
Texas Instruments
IC PFC CTL CCM ADJUSTABL 20TSSOP
Lowest to $1.6778
Fairchild/ON Semiconductor
POWER FACTOR CONTROLLER
Lowest to $24.4525
Texas Instruments
IC PFC CTR AVERAGE 120KHZ 16SOIC
Lowest to $3.9572

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
28+ $1.8217 $51.0076
59+ $1.7065 $100.6835
91+ $1.6488 $150.0408
131+ $1.5335 $200.8885
170+ $1.4759 $250.9030
212+ $1.4182 $300.6584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,220 pieces
MOQ: 28 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess