Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
Mfr Micrel
Package Bulk
Product Status Active
Frequency - Switching 200kHz
Current - Startup 200 µA
Voltage - Supply 18V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Base Product Number ML4801
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 641441-ML4801IP
Ultra Librarian 3D Model Ultra Librarian ML4801IP CAD Model

Description

The ML4801IP is an integrated circuit designed for power factor correction in electronic devices.

  • Category: Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
  • Switching Frequency: 200kHz
  • Startup Current: 200 µA
  • Voltage Supply: 18V
  • Mounting: through-hole
  • Package: 16-DIP
  • Operating Temperature Range: -40°C to 85°C
  • Status: active
  • Manufacturer: Micrel

You May Also Be Interested in

ON Semiconductor
IC PFC CTRLR CRM 350KHZ 8SOP
Lowest to $0.8263
ECAD model for FAN7930CMX-G
Infineon Technologies
SMPS/LED DRIVER PFC + HALF-BRIDGE CONTROL IC | IC PFC
Lowest to $3.5691
ECAD model for IRS2548DSTRPBF
Power Integrations
IC PFC CTRLR CCM 123KHZ 16ESIP
Need more? Email Us
ECAD model for PFS7523H
Renesas Electronics America
IC PFC CTRLR CCM 125KHZ 10MSOP
Need more? Email Us
ECAD model for ISL6730AFUZ
Power Integrations
IC PFC CTRLR CCM 123KHZ 16ESIP
Need more? Email Us
ECAD model for PFS7528H
Unitrode
UCC28513 ADVANCED PFC/PWM COMBIN
Lowest to $8.6786
ECAD model for UCC28513DWR
STMicroelectronics
PFC Controller 8-Pin SOIC
Lowest to $0.4972
ECAD model for L6561D013
Texas Instruments
ADVANCED HIGH-POWER FACTOR PREREGULATOR
Need more? Email Us
ECAD model for UC2854ANG4
Texas Instruments
INTERLEAVING CONTINUOUS CONDUCTION MODE PFC CONTROLLER
Lowest to $4.7144
ECAD model for UCC28070QPWRQ1

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention