EN
  • EN
  • DE

UCC28070APW

Part No UCC28070APW
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTL CCM ADJUSTABL 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
Mfr Texas Instruments
Package Tube
Product Status Active
Mode Continuous Conduction (CCM)
Frequency - Switching Adjustable
Current - Startup 20 mA
Voltage - Supply 11.2V ~ 21V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number UCC28070
Standard Package 70 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 847531-UCC28070APW
Ultra Librarian 3D Model Ultra Librarian UCC28070APW CAD Model

Description

Overview of Texas Instruments UCC28070APW

The UCC28070APW is a sophisticated power management integrated circuit (IC) designed by Texas Instruments (TI) to facilitate the creation of high-performance, power-efficient Interleaved Power Factor Correction (PFC) systems. This innovative component is engineered to provide advanced control for bridgeless PFC topologies, which are commonly used in a wide range of applications, including server power supplies, industrial power systems, and high-end consumer electronics.

Key Features

  • Interleaved Dual-Channel Control: The UCC28070APW incorporates a dual-phase control scheme that enables interleaved operation of two PFC channels, effectively reducing ripple current and improving thermal management.
  • Advanced Current Shaping: By utilizing precise average current mode control, the IC ensures minimal Total Harmonic Distortion (THD) and maintains a near-unity power factor, which is critical for compliance with global power regulations.
  • Phase Management: It intelligently manages the phase of the two channels to optimize performance across various load conditions, enhancing efficiency and reducing stress on system components.
  • Protection Features: The UCC28070APW is equipped with a suite of protection features, including over-voltage, under-voltage, over-current, and over-temperature protection, safeguarding the system against a range of fault conditions.

Applications

The versatility of the UCC28070APW makes it an ideal choice for a variety of applications where efficient power conversion is necessary. It is particularly well-suited for:

  • AC-DC Power Supplies
  • Telecommunication Power Systems
  • Industrial Power Converters
  • High-Power AC-DC Adapters

Technical Specifications

The UCC28070APW operates over a wide supply voltage range and is housed in a 20-pin TSSOP package, making it compact and suitable for space-constrained applications. Its operating temperature range is from -40°C to 125°C, ensuring reliability and performance under harsh conditions.

Conclusion

In summary, the UCC28070APW from Texas Instruments represents a state-of-the-art solution for advanced PFC requirements. Its combination of dual-channel control, efficient current shaping, and robust protection features make it a highly effective choice for designers looking to improve power quality and efficiency in their next-generation electronic systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC REG LIN POWER FACTOR CONTRLR
Lowest to $19.8741
Renesas Electronics America
R2A20118 - MIXED SIGNAL POWER FA
Lowest to $2.6253
NXP / Nexperia
Power Management Specialized - PMIC 20V 0.27W 10%
Need more? Email Us
Monolithic Power Systems Inc.
IC PFC CTRLR BCM 8SOIC
Lowest to $0.5454
Monolithic Power Systems Inc.
IC PFC CTRLR BCM 8SOIC
Lowest to $0.9270
Renesas Electronics America
IC REG LIN SWITCHING REG/CNTRLR / PFC IC
Need more? Email Us
Infineon Technologies
IC PFC CTR AV CURR 200KHZ 20DIP
Lowest to $5.8209
Infineon Technologies
IC PFC CTRLR DCM 8DIP
Lowest to $1.3679
NXP / Nexperia
Power Management Specialized - PMIC TEA1716T/SO24//2/REEL 13 Q1/T1 *STANDARD MARK SMD
Lowest to $1.5102

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6778 $50.3340
64+ $1.5717 $100.5888
99+ $1.5186 $150.3414
142+ $1.4124 $200.5608
184+ $1.3593 $250.1112
230+ $1.3062 $300.4260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess