EN
  • EN
  • DE

TPS54335ADDA

Part No TPS54335ADDA
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 3A 8SOPWR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Function Step-Down
Topology Buck
Output Type Adjustable
Voltage - Input (Minimum) 4.5V
Voltage - Input (Maximum) 28V
Min/Fixed Output Voltage 0.8V
Maximum Output Voltage 24V
Output Current 3A
Switching Frequency 50kHz ~ 1.5MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package 8-PowerSOIC
Supplier Device Package 8-SO PowerPad
Manufacturer Pack Quantity 75
MSL Level 2 (1 Year)
Win Source Part Number 707887-TPS54335ADDA
Series TPS series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS54335ADDA CAD Model

Description

TPS54335ADDA by Texas Instruments

The TPS54335ADDA is a highly efficient, adaptive on-time D-CAP2™ mode synchronous buck converter from the reputable company Texas Instruments. This power management integrated circuit (IC) is designed to provide a cost-effective, low-component-count, low-standby-current solution for a variety of applications, particularly in the consumer electronics and industrial sectors.

With an input voltage range of 4.5V to 28V, the TPS54335ADDA is versatile enough to handle a wide array of power sources, making it suitable for systems that are subject to fluctuations in supply voltage. The device also supports an output voltage range from 0.76V to 7V, which can be precisely regulated to meet the requirements of the load with an accuracy of 1% over the entire temperature range.

One of the key features of the TPS54335ADDA is its ability to provide up to 3A of continuous output current, ensuring sufficient power for demanding applications. Furthermore, its D-CAP2™ mode control provides a fast transient response, which is critical for maintaining voltage stability in dynamic load conditions.

The TPS54335ADDA is also designed with energy efficiency in mind. Its eco-mode™ operation allows for high efficiency at light loads, thereby reducing power consumption when the system is not fully utilized. This is particularly beneficial for battery-powered devices, where extending the battery life is a crucial consideration.

For safety and reliability, the TPS54335ADDA incorporates a range of protection features, including overcurrent protection, overvoltage protection, thermal shutdown, and undervoltage lockout. These features ensure the longevity of the device and the safety of the end application in the event of abnormal operating conditions.

Available in a compact 8-pin SOIC package, the TPS54335ADDA minimizes the footprint on the PCB, making it an excellent choice for space-constrained applications. Its operating temperature range of -40°C to 150°C also ensures that it can perform reliably in a wide range of environmental conditions.

In summary, the TPS54335ADDA from Texas Instruments is a robust, efficient, and versatile power solution that meets the needs of modern electronic systems with its adaptability, protection features, and energy-efficient operation.

You May Also Be Interested in

Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1108
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3546 $51.4170
345+ $0.2910 $100.3950
535+ $0.2819 $150.8165
735+ $0.2728 $200.5080
950+ $0.2637 $250.5150
1,270+ $0.2364 $300.2280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess