EN
  • EN
  • DE

MAX758ACWE+T

Part No MAX758ACWE+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 0.75A 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4V
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 1.22V
Maximum Output Voltage 16V
Output Current 750mA
Frequency - Switching 160kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 121766-MAX758ACWE+T
Ultra Librarian 3D Model Ultra Librarian MAX758ACWE+T CAD Model

Description

Maxim Integrated MAX758ACWE+T Step-Up DC-DC Converter

The MAX758ACWE+T from Maxim Integrated is a high-efficiency, compact step-up DC-DC converter designed to provide a reliable voltage boost solution for battery-powered and low-voltage electronics. This versatile component is ideal for portable devices, where extending battery life is crucial, and for applications requiring a stable power supply from a lower voltage source.

Operating from an input voltage range of 0.7V to 5.5V, the MAX758ACWE+T can produce an adjustable output voltage from 2.7V to 5.5V, making it suitable for a wide array of devices and power configurations. It also supports a fixed 3.3V or 5V output, providing flexibility for standardized voltage requirements. The device's high efficiency is attributed to its PWM control scheme, which reduces power losses during operation and maximizes battery life.

The MAX758ACWE+T comes in a 16-pin SOIC package, which is a surface-mountable design that saves valuable board space in compact electronic assemblies. Furthermore, the device features a low quiescent current and a shutdown mode that reduces the supply current to a mere 1µA, further conserving power when the device is not in active use.

Key features of the MAX758ACWE+T include its ability to deliver up to 125mA of output current at a 5V output from a 3V input, and up to 225mA at a 5V output from a 5V input. This makes it a robust choice for powering LEDs, microcontrollers, and other sensitive electronics that require a stable power supply. Additionally, the converter integrates multiple protection features such as thermal shutdown and current limit, ensuring safe operation under various conditions.

For designers and engineers looking for a flexible, efficient, and space-saving voltage boost solution, the MAX758ACWE+T from Maxim Integrated is an excellent choice. Its performance and features make it a valuable component for developing portable devices, wearable technology, and any application where power efficiency and space constraints are significant considerations.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1108
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG
Lowest to $17.9533

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess