EN
  • EN
  • DE

IRFH7084PBF

Part No IRFH7084PBF
Manufacturer International Rectifier
Description Half-bridge and full-bridge topologies
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1187617-IRFH7084PBF
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IRFH7084PBF CAD Model

Description

The IRFH7084PBF is a highly efficient N-Channel MOSFET from International Rectifier, designed for synchronous rectification in isolated DC-DC converters and OR-ing applications. This device features a low gate charge and on-resistance to minimize power losses, making it suitable for high-frequency power conversion.

Applications:

  • Synchronous Rectification: Optimizes efficiency in DC-DC converters by reducing diode conduction losses.
  • OR-ing MOSFET: Provides redundant power supply functionality in high-availability systems.
  • Isolated DC-DC Converters: Efficient power conversion in isolated power supplies.
  • High-Frequency Power Conversion: Suitable for applications requiring high switching frequencies.
  • Power Management: Improves overall power efficiency in various electronic systems.

Features:

  • N-Channel MOSFET: Operates with a positive gate-source voltage.
  • Low Gate Charge (Qg): Reduces switching losses and improves efficiency.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses and heat generation.
  • 100% Avalanche Tested: Ensures robustness under transient voltage conditions.
  • Lead-Free Package: Complies with environmental standards for lead content.

Benefits:

  • High Efficiency: Low gate charge and on-resistance minimize power losses for improved efficiency.
  • Improved Thermal Performance: Reduced heat generation due to low RDS(on) allows for better thermal management.
  • Reliable Operation: Avalanche testing ensures robust performance in harsh environments.
  • Simplified Design: Optimized for synchronous rectification and OR-ing applications, simplifying circuit design.
  • Environmentally Friendly: Lead-free package contributes to environmental sustainability.

Additional Details:

The IRFH7084PBF has a drain-source voltage (VDS) rating of 40V and a continuous drain current (ID) rating of 37A. It is available in a PQFN 5x6 package, offering excellent thermal performance. The gate threshold voltage typically ranges from 1V to 2.5V. Its performance characteristics and optimized design make it an excellent choice for high-efficiency power conversion applications.

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7383 $60.8405
85+ $1.4264 $121.2440
130+ $1.3825 $179.7250
175+ $1.3375 $234.0625
225+ $1.2924 $290.7900
300+ $1.1596 $347.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess