EN
  • EN
  • DE

DS2711Z+

Part No DS2711Z+
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description IC NIMH CHARGER 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Battery Chemistry Multi-Chemistry
Number of Cells 1 to 2
Maximum Supply Voltage 5.5V
Temperature Range - Operating -20°C to 70°C (TA)
Case / Package 16-SOIC
Win Source Part Number 1034809-DS2711Z+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS2711Z+ CAD Model

Description

Maxim Integrated DS2711Z+ NiMH Battery Charger

The DS2711Z+ is a high-performance, standalone charger for one to four AA or AAA NiMH batteries, designed by Maxim Integrated. This intelligent charger is capable of detecting the presence and condition of batteries, initiating and terminating charge cycles, and providing maintenance charging as needed.

Key Features

  • Flexible Charging: The DS2711Z+ can charge one to four AA or AAA NiMH batteries individually, which is perfect for users with varying power needs.
  • Smart Charge Control: The device employs a negative delta V (-ΔV) charge-termination algorithm to prevent overcharging, which extends battery life and ensures safety.
  • Temperature Monitoring: An integrated temperature sensor prevents overheating by monitoring the battery temperature throughout the charging process.
  • Charge Status Indicators: LED indicators provide immediate feedback on the charging status for each battery, making it easy to see when the batteries are ready for use.
  • Fast Charging: With its ability to deliver a high charge current, the DS2711Z+ can quickly recharge batteries, reducing downtime for devices.
  • Trickle Charge: Once the charging cycle is complete, the charger automatically switches to a low-current trickle charge to keep batteries at full capacity without overcharging.

Applications

The Maxim Integrated DS2711Z+ is ideal for a wide range of applications, including:

  • Consumer electronics
  • Portable devices
  • Handheld instruments
  • Wireless peripherals
  • Personal care products

Technical Specifications

Parameter Value
Battery Type AA/AAA NiMH
Number of Batteries 1 to 4
Charge Termination Negative delta V (-ΔV)
Temperature Monitoring Yes
Charge Indicators LED for each battery
Trickle Charge Yes

The DS2711Z+ from Maxim Integrated is a sophisticated and reliable choice for users seeking a versatile and efficient battery charging solution for their NiMH batteries.

You May Also Be Interested in

Texas Instruments
IC BATT CHARGE LI-ION/POL 24VQFN
Lowest to $1.6222
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Texas Instruments
IC BATT CHRGR LI-ION 24VQFN
Lowest to $7.9455
Linear Technology
IC CUR-MODE SW-REG SEPIC TO220-7
Need more? Email Us
Maxim Integrated
IC SYS BAT CHRG 16-QSOP
Need more? Email Us
Texas Instruments
IC BATT CHARGER LI-ION 20QFN
Lowest to $8.0304
Linear Technology
IC BATT CHARGER CONST V/I 16SSOP / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 1500mA 2V to 20V 16-Pin SSOP N Tube
Lowest to $4.1818
Texas Instruments
MULTICHEMISTRY BATTERY CHARGER CONTROLLER AND SYSTEM POWER SELECTOR
Lowest to $4.0490
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.7184

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.4791 $78.9582
4+ $32.3931 $129.5724
6+ $31.3802 $188.2812
8+ $30.3684 $242.9472
10+ $29.3566 $293.5660
14+ $26.3190 $368.4660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,570 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess