EN
  • EN
  • DE

LT1510CGN#PBF

Part No LT1510CGN#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC BATT CHARGER CONST V/I 16SSOP / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 1500mA 2V to 20V 16-Pin SSOP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Battery Chemistry Multi-Chemistry
Current - Charging Constant - Programmable
Fault Protection Over Voltage
Charge Current - Max 1.5A
Battery Pack Voltage 20V (Maximum)
Voltage Supply MAX 28V
Operating Temperature Range 0°C ~ 70°C (TA)
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-SSOP
Win Source Part Number 780527-LT1510CGN#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1510
Introduction Date March 30, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1510CGN#PBF CAD Model

Description

The LT1510CGN#PBF is a highly versatile Constant-Voltage/Constant-Current (CV/CC) battery charger IC from Linear Technology, designed to accommodate a wide array of battery chemistries and configurations. This integrated circuit is ideal for applications requiring a reliable and efficient charging solution, such as portable electronics, backup battery systems, and industrial battery-powered equipment.

Key Features

  • Charging Current: Capable of delivering up to 1.5A of charge current, the LT1510CGN#PBF ensures rapid charging of batteries, reducing downtime and enhancing productivity.
  • Voltage Range: This IC operates with an input voltage range of 4.5V to 25V, making it suitable for various power sources and adaptable to different charging scenarios.
  • Adjustable Output: The output voltage is adjustable from 2V to 28V, providing the flexibility to charge a wide range of battery types, including lead-acid, NiCd, NiMH, and Li-Ion batteries.
  • High Efficiency: With a high charging efficiency, the LT1510CGN#PBF minimizes heat generation and energy loss, ensuring an eco-friendly and cost-effective charging process.
  • Thermal Protection: The device includes thermal shutdown protection to prevent overheating, safeguarding both the charger and the battery during the charging cycle.
  • Charge Termination: The IC supports multiple charge termination techniques including C/10 or an onboard charge termination timer, providing flexibility and enhancing battery longevity.
  • Package: Housed in a 16-lead narrow SSOP package, the LT1510CGN#PBF is compact and suitable for space-constrained applications.

Applications

The versatility of the LT1510CGN#PBF makes it an excellent choice for a variety of applications. It is particularly well-suited for portable devices that require efficient and reliable battery management, such as medical devices, handheld instruments, and consumer electronics. Additionally, its robust design makes it an ideal choice for industrial and automotive battery charging systems where performance and durability are critical.

Conclusion

With its combination of flexibility, efficiency, and protection features, the LT1510CGN#PBF from Linear Technology stands out as a superior battery charging solution. Its ability to cater to a multitude of battery chemistries and configurations, along with its user-friendly adjustable settings, ensures that it can meet the needs of a vast range of charging applications.

You May Also Be Interested in

Analog Devices Inc.
IC BATT CHG LI-ION 2CELL 12DFN
Lowest to $6.1949
Renesas Electronics America
IC BATT CHG LI-ION 2-4CEL 32TQFN
Lowest to $5.3695
Maxim Integrated
IC BAT CHG MULTCHEM 1-3CL 16TQFN
Lowest to $13.8601
Texas Instruments
IC BATT CHG SUPERCAP 4CELL 8WSON / Charger IC Supercapacitor 8-WSON (2x2)
Lowest to $0.4442
Texas Instruments
IC BATT CONTRL MULTI-CHEM 8SOIC
Need more? Email Us
Microchip Technology
IC BATT CONTRL LI-ION 1CELL 8DFN / Charger IC Lithium Ion/Polymer 8-DFN (2x3)
Lowest to $0.9836
Texas Instruments
IC BATT CHG LI-ION 1CELL 16QFN
Lowest to $5.8970
National Semiconductor (TI)
IC BATT CHG PWR MGMT CIRC PDS014
Lowest to $0.4647
Texas Instruments
IC BATT CHG LI-ION 1CELL 16VQFN / Charger IC Lithium Ion/Polymer 16-VQFN (3x3)
Lowest to $2.7525

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.1818 $50.1816
30+ $3.4312 $102.9360
46+ $3.3240 $152.9040
63+ $3.2167 $202.6521
81+ $3.1095 $251.8695
108+ $2.7879 $301.0932
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess