EN
  • EN
  • DE

MCP73832-2ACI/MC

Part No MCP73832-2ACI/MC
Manufacturer Microchip Technology
Catalog PMIC - Battery Chargers
Description IC BATT CONTRL LI-ION 1CELL 8DFN / Charger IC Lithium Ion/Polymer 8-DFN (2x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Mfr Microchip Technology
Series -
Package Tube
Product Status Active
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current
Fault Protection Over Voltage
Charge Current - Max 500mA
Battery Pack Voltage 4.2V
Voltage - Supply (Max) 6V
Interface -
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-VFDFN Exposed Pad
Supplier Device Package 8-DFN (2x3)
Base Product Number MCP73832
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1355808-MCP73832-2ACI/MC
Ultra Librarian 3D Model Ultra Librarian MCP73832-2ACI/MC CAD Model

Description

Microchip Technology's MCP73832-2ACI/MC: A Single-Cell, Fully Integrated Li-Ion, Li-Polymer Charge Management Controller

The MCP73832-2ACI/MC is a highly efficient, space-saving single-cell lithium-ion (Li-Ion) or lithium-polymer (Li-Polymer) battery charge management controller from Microchip Technology. It is designed to provide a reliable charging solution for portable electronic devices such as smartphones, digital cameras, and other USB-powered gadgets.

This miniature charge management controller is part of the MCP7383x family, and it stands out for its simplicity and ease of use. It operates with a programmable charge current from 15 mA to 500 mA, allowing for flexibility in the charging design of various battery capacities. The device also incorporates a preconditioning feature that revives deeply discharged cells and a charge termination feature that stops the charge cycle once the battery is fully charged, enhancing the safety and longevity of the battery.

The MCP73832-2ACI/MC is equipped with a range of safety features, including automatic recharge, thermal regulation, and under-voltage lockout. These features ensure that the charging process is not only efficient but also secure for the end-user and the battery. Moreover, the device has a status output that indicates the charge cycle progress, which can be used to light an LED or communicate with a host microcontroller for more detailed battery monitoring.

With its small footprint, the MCP73832-2ACI/MC comes in a compact 8-pin MSOP (Micro Small Outline Package) or 2x3 DFN (Dual Flat No-lead) package, making it an ideal choice for portable applications where space is at a premium. The device's thermal performance is excellent, ensuring stable operation across a wide temperature range, which is crucial for portable devices that may be exposed to varying environmental conditions.

In summary, the MCP73832-2ACI/MC from Microchip Technology is a sophisticated yet user-friendly charge management controller that provides a secure, efficient, and space-conscious charging solution for single-cell Li-Ion and Li-Polymer batteries. Its integration of safety features and charge status monitoring makes it a top choice for designers looking to enhance the performance and safety of their portable electronic devices.

You May Also Be Interested in

Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.8409
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9310 $51.2050
135+ $0.7639 $103.1265
205+ $0.7400 $151.7000
280+ $0.7162 $200.5360
365+ $0.6923 $252.6895
485+ $0.6207 $301.0395
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,900 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess