EN
  • EN
  • DE

MCP73831T-2ACI/MC

Part No MCP73831T-2ACI/MC
Manufacturer Microchip Technology
Catalog PMIC - Battery Chargers
Description IC CONTROLLER LI-ION 4.2V 8DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current
Fault Protection Over Voltage
Charge Current - Max 500mA
Battery Pack Voltage 4.2V
Maximum Supply Voltage 6V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-DFN (2x3)
Win Source Part Number 1075384-MCP73831T-2ACI/MC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP73831T-2ACI/MC CAD Model

Description

Microchip Technology's MCP73831T-2ACI/MC: A Compact, High-Performance Charge Management Controller

The MCP73831T-2ACI/MC is a highly integrated linear charge management controller designed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This miniature single-cell, fully integrated Li-Ion, Li-Polymer charge management controller is ideal for space-constrained and cost-sensitive applications.

With its tiny package size, the MCP73831T-2ACI/MC is perfect for portable applications. It is specifically designed to work with USB power sources, wall adapters, or any other standard power source, ensuring versatility in various charging environments. The device offers a constant-current/constant-voltage charge algorithm with selectable preconditioning and charge termination.

Key Features:

  • Programmable Charge Current: The charge current can be set from 15mA to 500mA according to the application's requirements, allowing for flexibility in design.
  • High Accuracy: The MCP73831T-2ACI/MC provides high-accuracy voltage regulation, critical for prolonging battery life.
  • Thermal Regulation: This feature limits the charge current when the internal die temperature approaches a thermal threshold, ensuring device reliability.
  • Automatic Power-Down: The chip transitions to a low-power state when the charge cycle is complete, conserving energy and extending battery life.
  • Status Indicator: An on-chip status indicator outputs allow for a simple visual indication of the charging process.
  • Protection Features: The device includes over-temperature protection, under-voltage locking out, and automatic recharge, enhancing the safety of the charging process.

The MCP73831T-2ACI/MC operates over a broad temperature range of -40°C to +85°C, making it suitable for a wide variety of environments and applications. Its small 5-lead SOT-23 package makes it an excellent choice for portable electronics such as personal media players, digital cameras, Bluetooth headsets, and other devices that require efficient charging in a compact footprint.

By integrating the MCP73831T-2ACI/MC into your design, you can count on reliable, safe, and efficient charging, backed by Microchip Technology's reputation for quality and performance.

You May Also Be Interested in

Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.7921
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7956 $51.7140
135+ $0.7453 $100.6155
210+ $0.7201 $151.2210
300+ $0.6698 $200.9400
390+ $0.6446 $251.3940
485+ $0.6194 $300.4090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess