EN
  • EN
  • DE

BQ24262YFFT

Part No BQ24262YFFT
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description Power-Path Management and USB-OTG Support
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Battery Chemistry Lithium-Ion
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current
Fault Protection Over Temperature, Over Voltage
Charge Current - Max 3A
Battery Pack Voltage 4.2V
Voltage Supply MAX 6V
Interface I2C
Operating Temperature Range -40°C ~ 85°C (TA)
Package 36-UFBGA, DSBGA
Manufacturer Package 36-DSBGA
Win Source Part Number 1154166-BQ24262YFFT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name BQ24262
Introduction Date February 13, 2014
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian BQ24262YFFT CAD Model

Description

Product Overview: BQ24262YFFT from Texas Instruments

The BQ24262YFFT is a high-efficiency, single-cell Li-Ion battery charger from the renowned semiconductor manufacturer, Texas Instruments. This advanced power management integrated circuit (IC) is designed to cater to a wide range of portable applications. Its compact form factor and the sophisticated technology embedded within make it an ideal choice for space-constrained environments.

The BQ24262YFFT offers a plethora of features that ensure fast, efficient, and safe charging of single-cell lithium-ion batteries. It supports a wide input voltage range and is compatible with various energy sources, including USB ports and AC adapters. The device is engineered to maximize the life of the battery with its intelligent charge cycle management.

Key features of the BQ24262YFFT include:

  • High-Efficiency Charging: The IC employs a switch-mode charger to enhance charging efficiency, thereby reducing the heat generated during the process and enabling faster charge times.
  • Power Path Management: This feature allows the system to be powered directly from the input source while simultaneously charging the battery, ensuring uninterrupted operation of the device even when the battery is low.
  • Charge Safety: The BQ24262YFFT incorporates multiple safety features, including thermal regulation, overvoltage protection, and a timer to prevent overcharging, safeguarding the battery and the device.
  • Programmable Charge Parameters: Designers can program the charge current, input current limit, and other parameters to suit specific application requirements via an I2C interface.
  • LED Charge Status Indicators: The IC includes status outputs that can drive LEDs to provide visual feedback on the charging progress and fault conditions.

With its advanced battery management capabilities, the BQ24262YFFT is an excellent solution for a wide variety of portable electronics, including smartphones, tablets, digital cameras, and other handheld devices that require efficient and reliable battery charging.

For detailed technical specifications, application notes, and support resources, designers and engineers are encouraged to visit the Texas Instruments website or contact their support team for further assistance.

You May Also Be Interested in

Texas Instruments
IC BATT CHRGR LI-ION 24VQFN
Lowest to $7.9455
STMicroelectronics
IC CTRLR BATT CHRGR/ADAPT 8-SOIC
Lowest to $0.5317
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.3615
Texas Instruments
IC BATT CHARGER LI-ION 20QFN
Lowest to $8.0304
Linear Technology
IC CHARGER BATT CONST V/I 28SSOP / Switching Battery Charger Li-Ion/Li-Pol/NiCD/NiMH 1500mA 8.2V/8.4V 28-Pin SSOP N Tube
Lowest to $5.0386
Maxim Integrated
IC BATTERY CHARGER DUAL 28TQFN
Need more? Email Us
Texas Instruments
IC BATT CHARGE LI-ION/POL 24VQFN
Lowest to $1.6222
Texas Instruments
MULTICHEMISTRY BATTERY CHARGER CONTROLLER AND SYSTEM POWER SELECTOR
Lowest to $4.0490
Microchip Technology
Lithium Iron Phosphate (LiFePO4) Battery Charge Management Controller with Input Overvoltage Protection
Lowest to $4.2626

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7118 $51.9652
33+ $3.0456 $100.5048
51+ $2.9505 $150.4755
71+ $2.8553 $202.7263
91+ $2.7601 $251.1691
122+ $2.4746 $301.9012
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,010 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess