EN
  • EN
  • DE
  • IT

BQ24161BRGER

Part No BQ24161BRGER
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC BATT CHRG MGMT LI-ION 24VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Fault Protection Over Temperature, Over Voltage
Charge Current - Max 2.5A
Battery Pack Voltage 3.7V
Maximum Supply Voltage 10V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 24-VQFN (4x4)
Win Source Part Number 1023869-BQ24161BRGER
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ24161BRGER CAD Model

Description

Introducing the BQ24161BRGER from Texas Instruments

The BQ24161BRGER is a highly integrated and efficient solution for power management, designed by the renowned semiconductor company, Texas Instruments (TI). This advanced single-cell Li-ion battery charger is perfect for a wide range of portable applications, delivering both reliability and performance in a compact form factor.

At the heart of the BQ24161BRGER is a synchronous switch-mode charge management feature that ensures high efficiency during charging. This innovative design allows for faster charging times and better thermal performance, making it an ideal choice for high-demand applications. The charger operates over an input voltage range of 4.5 V to 17 V, which makes it versatile for use with various power sources, including USB ports and wall adapters.

One of the key features of the BQ24161BRGER is its power path management capability, which allows the system to be powered independently of the battery or in conjunction with it. This ensures that the device remains operational even when the battery is being charged, providing an uninterrupted user experience. Additionally, the charger supports a wide range of battery capacities and offers programmable charge parameters, including charge current and voltage, allowing for customization to meet specific application requirements.

The BQ24161BRGER also comes equipped with a range of safety features designed to protect both the battery and the device. These include overvoltage protection, thermal regulation, and safety timers. Moreover, it features a status reporting function through its I2C interface, which allows for real-time monitoring of the charging process and facilitates intelligent power management decisions by the system.

With its small 3.5mm x 4.5mm 24-QFN package, the BQ24161BRGER is not only space-efficient but also offers reduced external component count, which simplifies the design and reduces overall system cost. Whether you are developing smartphones, tablets, or other portable electronics, the BQ24161BRGER from Texas Instruments is an excellent choice for ensuring your devices stay charged efficiently and safely.

For more detailed specifications and application guidance, designers and engineers are encouraged to consult the comprehensive datasheets and support documentation available through Texas Instruments' official website or authorized distributors.

You May Also Be Interested in

Monolithic Power Systems Inc.
Lowest to $0.5653
Maxim Integrated
IC POWER MANAGEMENT
Lowest to $0.5459
Maxim Integrated
IC CHARGER LI+ SNGL 10-UMAX
Lowest to $2.9249
Analog Devices Inc.
IC BATT CHG LI-ION 1CELL 12LQFN / Charger IC Lithium Ion 12-LQFN (2x2)
Lowest to $15.9559
Maxim Integrated
IC REG BUCK BOOST PROG 72WLP
Lowest to $5.2559
ON Semiconductor
IC CTRLR BATT CHRGR CC/CV 8MICRO
Need more? Email Us
ON Semiconductor
IC CTRLR BATT CHRGR CC/CV 8MICRO
Lowest to $3.5044
Diodes Incorporated
IC BATT CHRGR LI-ION UDFN3030-14
Lowest to $1.2251
Semtech Corporation
Lowest to $6.0941

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.1970 $57.1670
27+ $4.2643 $115.1361
41+ $4.1310 $169.3710
57+ $3.9977 $227.8689
73+ $3.8646 $282.1158
97+ $3.4647 $336.0759
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,700 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess