EN
  • EN
  • DE

LTC4124EV#TRMPBF

Part No LTC4124EV#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Chargers
Description IC BATT CHG LI-ION 1CELL 12LQFN / Charger IC Lithium Ion 12-LQFN (2x2)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Battery Chargers
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Battery Chemistry Lithium Ion
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current, Voltage
Charge Current - Max 100mA
Battery Pack Voltage 4.0V, 4.1V, 4.2V, 4.35V
Voltage - Supply (Max) 5.5V
Interface Wireless
Temperature Range - Operating -20°C ~ 85°C (TJ)
Mounting Surface Mount
Case / Package 12-VFQFN Exposed Pad
Supplier Device Package 12-LQFN (2x2)
Base Product Number LTC4124
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LTC4124EV#TRMPBFDKR,LTC4124EV#TRMPBFTR-ND,505-LTC4124EV#TRMPBFCT,-2735-LTC4124EV#TRMPBFCT,-2735-LTC4124EV#TRMPBFTR,LTC4124EV#TRMPBFTR,LTC4124EV#TRMPBFDKR-ND,505-LTC4124EV#TRMPBFTR,LTC4124EV#TRMPBFCT-ND,LTC4124EV#TRMPBFDKR,505-LTC4124EV#TRMPBFDKR,LTC4124EV#TRMPBFCT
Standard Package 500
Win Source Part Number 1316446-LTC4124EV#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC4124EV#TRMPBF CAD Model

Description

The LTC4124EV#TRMPBF from Analog Devices Inc. is a cutting-edge wireless power receiver and battery charger that integrates seamlessly with portable electronics, medical devices, and other applications where wireless charging is desired. This innovative component is designed to simplify the charging process by eliminating the need for physical connectors, thus enhancing the user experience and product longevity.

Key Features

  • Wireless Power Transfer: Employs inductive charging technology to provide a contactless charging solution, enabling a clean and efficient power delivery.
  • Integrated Battery Charger: Features a complete constant-current/constant-voltage linear charger for single-cell lithium-ion batteries, ensuring a safe and full charge every time.
  • Compact Footprint: The small form factor of the LTC4124EV#TRMPBF makes it ideal for space-constrained applications, without compromising on performance.
  • Adjustable Charge Current: Offers the flexibility to set the charge current from an external resistor, catering to various battery capacities and sizes.
  • Thermal Regulation: Protects the device by limiting the battery charge current when the internal temperature rises to a preset threshold.
  • High Efficiency: Designed for optimal power conversion efficiency, which leads to less heat generation and energy waste during the charging process.
  • Power Path Management: Ensures that the system remains powered and operational even while the battery is charging.

Applications

The LTC4124EV#TRMPBF is versatile and can be utilized in a wide array of applications, such as:

  • Wearable Technology
  • Medical Devices
  • Wireless Sensors and Beacons
  • Personal Electronics
  • Internet of Things (IoT) Devices

With its robust feature set and the reputation of Analog Devices Inc. for high-quality semiconductor products, the LTC4124EV#TRMPBF stands out as a premier solution for wireless charging needs. By integrating this device into your product design, you can offer your customers the convenience and reliability of wireless power with the assurance of a trusted industry leader.

You May Also Be Interested in

Texas Instruments
IC SYNC SW-MODE BAT CHRGR 28VQFN
Lowest to $13.5302
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $1.5386
Linear Technology
IC BATT CHARGER CONST V/I 16SSOP / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 1500mA 2V to 20V Automotive 16-Pin SSOP N Tube
Need more? Email Us
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $8.9934
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 2000mA 20V 8-Pin(7+Tab) DDPAK Tube
Lowest to $4.6216
Texas Instruments
IC BATT CHARGE LI-ION/POL 24VQFN
Lowest to $1.6222
Linear Technology
IC CUR-MODE SW-REG SEPIC TO220-7
Need more? Email Us
Texas Instruments
SINGLE-CELL LI-ION CHARGE MANAGEMENT ICFOR PDAS
Need more? Email Us
Texas Instruments
MULTICHEMISTRY BATTERY CHARGER CONTROLLER AND SYSTEM POWER SELECTOR
Lowest to $4.0490

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6610 $62.6440
8+ $12.8500 $102.8000
13+ $12.4485 $161.8305
17+ $12.0469 $204.7973
22+ $11.6454 $256.1988
29+ $10.4407 $302.7803
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 888 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess