EN
  • EN
  • DE

SMCJ110A-13-F

Part No SMCJ110A-13-F
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Diodes Incorporated
Package Tape & Reel
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 110V
Voltage - Breakdown (Min) 122V
Voltage - Clamping (Max) @ Ipp 177V
Current - Peak Pulse (10/1000µs) 8.4A
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AB, SMC
Supplier Device Package SMC
Base Product Number SMCJ110
Other Names SMCJ110A-FDIDKR,SMCJ110A-FDICT,SMCJ110A-FDITR,SMCJ110A13F
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1301104-SMCJ110A-13-F
Ultra Librarian 3D Model Ultra Librarian SMCJ110A-13-F CAD Model

Description

SMCJ110A-13-F TVS Diode by Diodes Incorporated

The SMCJ110A-13-F is a state-of-the-art Transient Voltage Suppressor (TVS) diode designed by Diodes Incorporated to protect sensitive electronic equipment from voltage transients induced by system-induced surge events and electrostatic discharge (ESD). This robust component is a must-have for systems that require reliable protection against sudden voltage spikes. It is packaged in a low-profile SMC (DO-214AB) package, which is ideal for automated pick and place assembly and space-constrained applications.

With a stand-off voltage of 110V and a minimum breakdown voltage of 122V, the SMCJ110A-13-F is capable of clamping and withstanding significant surges without damage. Its peak pulse power dissipation rating of 1500W for a 10/1000μs waveform ensures that it can handle high transient power spikes. The maximum clamping voltage is specified at 177V, providing a clear protection threshold for connected circuits.

The device features a unidirectional configuration, which means it is optimized for protecting circuits from surges that occur in one polarity. It is commonly used in applications such as power supply, telecommunications, and other electronic equipment which require robust protection mechanisms.

For designers and engineers looking for a reliable TVS solution, the SMCJ110A-13-F offers the following key features:

  • High Surge Capability: With its 1500W peak pulse power capability, this diode can effectively suppress large power surges and protect the integrity of the electronic device.
  • Low Incremental Surge Resistance: The surge resistance is minimized to ensure better performance during transient conditions.
  • Fast Response Time: The TVS diode reacts almost instantaneously to transient voltage changes, providing immediate protection to the circuitry.
  • Environmentally Friendly: This component is lead-free, halogen-free, and RoHS compliant, making it suitable for use in green products and applications that require environmentally safe components.
  • Operating Temperature Range: It operates effectively over a broad temperature range from -55°C to +150°C, ensuring reliability in various environments and applications.

Whether you're designing power management systems, looking to bolster the immunity of communication equipment, or simply aiming to enhance the longevity of consumer electronics, the SMCJ110A-13-F from Diodes Incorporated provides a robust shield against voltage transients and ensures the safety and reliability of your electronic devices.

You May Also Be Interested in

MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ $0.1703 $50.2385
720+ $0.1398 $100.6560
1,110+ $0.1354 $150.2940
1,530+ $0.1310 $200.4300
1,975+ $0.1267 $250.2325
2,645+ $0.1136 $300.4720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess