Products specifications Report Issue?

Product Status Active
Type Zener
Bidirectional Channels 2
Voltage - Reverse Standoff (Typ) 12V (Max)
Voltage - Breakdown (Min) 13.2V
Voltage - Clamping (Max) @ Ipp 23.5V
Current - Peak Pulse (10/1000µs) 25A (8/20µs)
Power - Peak Pulse 500W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 9.5pF @ 1MHz
Operating Temperature -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Ultra Librarian 3D Model Ultra Librarian ESDS552DBZR CAD Model

You May Also Be Interested in

Comchip Technology
TVS DIODE 5VWM 15VC SOD523 / 15V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
Lowest to $0.0726
ECAD model for CPDH5V0UC-HF
Panjit
ULTRA LOW CAPACITANCE ESD PROTEC / 15V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23
Need more? Email Us
ECAD model for PE1605C2A_R1_00001
Comchip Technology
TVS DIODE 5VWM 25VC SOD323 / 25V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
Need more? Email Us
ECAD model for CPDV5V0B-HF
STMicroelectronics
TVS DIODE 24VWM 40VC R6 / 40V Clamp 30A (8/20µs) Ipp Tvs Diode Through Hole R-6
Lowest to $5.6554
ECAD model for LDP24A
Micro Commercial Co
Interface / 8V Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
Lowest to $0.1542
ECAD model for ESDSLC3V3D3B-TP
STMicroelectronics
AUTOMOTIVE GRADE 18V DUAL-LINE H / 29V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOT-323-3
Need more? Email Us
ECAD model for HSP181-2W3Y
Rohm Semiconductor
TVS DIODE 6.5VWM 14.2VC SOT23
Lowest to $0.1467
ECAD model for MMBZ10VALT116
Yageo
TVS ESD, SOD-123S, 33V, 53.3V, R / 53.3V Clamp 3.8A Ipp Tvs Diode Surface Mount SOD-123S
Lowest to $0.0362
ECAD model for SJD12C33L01
STMicroelectronics
ESD Suppressor Diode TVS Uni-Dir 20V 2-Pin SMB T/R / TVS DIODE 20VWM 35VC SMB
Need more? Email Us
ECAD model for LNBTVS3-220U

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1894
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.2667
ECAD model for BME280
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2445 $56.2350
560+ $0.2007 $112.3920
865+ $0.1944 $168.1560
1,195+ $0.1882 $224.8990
1,540+ $0.1819 $280.1260
2,065+ $0.1631 $336.8015
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 427 pieces
MOQ: 230 pcs
Order Increment : 1 개
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention