EN
  • EN
  • DE
  • IT

ADS7829IBDRBR

Part No ADS7829IBDRBR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC 12BIT 2.7V HS ADC 8SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 12
Sampling Rate 125k
Number of Inputs 1
Input Type Pseudo-Differential
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 2.7 V to 5.25 V
Digital Supply Voltage 2.7 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Case / Package 8-SON (3x3)
Win Source Part Number 1015615-ADS7829IBDRBR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADS7829IBDRBR CAD Model

Description

The ADS7829IBDRBR is a high-performance, 12-bit analog-to-digital converter (ADC) produced by Texas Instruments, a leader in semiconductor design and manufacturing. This ADC operates on a single power supply ranging from 2.7V to 5.5V, making it versatile for various applications. The ADS7829IBDRBR is part of the microPower™ series, which is known for its low power consumption and small form factor, making it an ideal choice for portable and battery-powered applications.

Key Features

  • Resolution: 12-bit SAR ADC, providing precise digital representation of analog signals.
  • Sampling Rate: Capable of up to 200 KSPS (kilo-samples per second), allowing for high-speed data acquisition.
  • Input Voltage Range: Flexible input range that includes a pseudo-differential unipolar input.
  • Interface: Features a SPI-compatible serial interface for easy communication with microcontrollers and digital systems.
  • Package: Supplied in a compact VQFN-10 package, minimizing the PCB footprint.
  • Power Consumption: Ultra-low power operation with a typical supply current of 400 µA, enhancing battery life for portable devices.
  • Reference: Internal 2.5V reference, which can be overridden by an external reference to suit specific application needs.

Applications

The ADS7829IBDRBR is suitable for a wide range of applications where accurate and rapid signal conversion is required. It is commonly used in:

  • Data acquisition systems (DAS)
  • Battery-powered equipment
  • Medical instruments such as ECG and EEG monitors
  • Industrial process controls
  • Portable instrumentation

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The ADS7829IBDRBR is designed and manufactured to meet the highest standards, ensuring stable and reliable performance in even the most demanding environments.

For designers and engineers looking for a high-speed, low-power ADC solution, the ADS7829IBDRBR from Texas Instruments represents a robust and efficient choice. Its small size, combined with its powerful features, make it an excellent component for precision data conversion in both commercial and industrial applications.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
24 Bit Analog to Digital Converter 6 Input TSSOP-24
Lowest to $9.6181
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5066 $52.0528
19+ $5.3387 $101.4353
30+ $5.1719 $155.1570
40+ $5.0051 $200.2040
52+ $4.8382 $251.5864
70+ $4.3377 $303.6390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess