EN
  • EN
  • DE

LTC2381CDE-16#TRPBF

Part No LTC2381CDE-16#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT 1CH 250KSPS 16-DFN / 1-Channel Single ADC SAR 250ksps 16-bit Serial 16-Pin DFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Resolution 16
Sampling Rate 250k
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External
Operating Supply Voltage 2.375 V ~ 2.625 V
Voltage - Supply, Digital 2.375 V ~ 2.625 V
Operating Temperature Range 0°C ~ 70°C
Package 16-WFDFN Exposed Pad
Manufacturer Package 16-DFN (4x3)
Win Source Part Number 782615-LTC2381CDE-16#TRPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC2381
Introduction Date August 30, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2381CDE-16#TRPBF CAD Model

Description

LTC2381CDE-16#TRPBF - High-Performance ADC from Linear Technology

The LTC2381CDE-16#TRPBF is a state-of-the-art 16-bit Analog to Digital Converter (ADC) component manufactured by Linear Technology, which is now part of Analog Devices. This high-precision ADC offers a sampling rate of up to 2Msps (Mega samples per second), providing a perfect balance between speed and resolution for a wide range of data acquisition applications.

Designed with Linear Technology's advanced silicon design techniques, the LTC2381CDE-16#TRPBF ensures low noise and high linearity, making it an ideal choice for demanding applications such as medical imaging, industrial process control, and high-speed data acquisition systems. Its 16-bit resolution and no missing codes guarantee accurate and reliable digital representation of the analog input signal.

The device comes packaged in a compact, 16-lead DFN (4mm x 3mm) which is RoHS compliant and has an extended temperature range, making it suitable for use in various environmental conditions. Its small form factor contributes to a reduction in board space and can be advantageous in space-constrained applications.

One of the key features of the LTC2381CDE-16#TRPBF is its SPI-compatible serial interface, which allows for easy integration with microcontrollers and digital signal processors. This feature simplifies the design process, as it enables designers to interface the ADC with most standard digital systems without the need for complex parallel interfaces or additional support circuitry.

Additionally, the LTC2381CDE-16#TRPBF offers a flexible power supply range, operating from a single 2.5V to 5.25V supply, which is beneficial for systems that require low power consumption. Its power efficiency does not compromise performance, as it maintains excellent dynamic performance with a Signal-to-Noise Ratio (SNR) typically above 90dB.

The device also features an internal conversion clock, which eliminates the need for an external clock source, further simplifying the system design. Moreover, it includes no pipeline delay, which is commonly found in high-speed ADCs, thus providing a true sample-and-hold function that captures the input signal at a precise moment in time, increasing the accuracy of the conversion.

In summary, the LTC2381CDE-16#TRPBF is a versatile, high-performance ADC that offers an excellent solution for designers looking to enhance the accuracy and speed of their data acquisition systems while maintaining a compact and power-efficient design.

You May Also Be Interested in

Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess