The Vishay NTCAEPXE3C91054 is a Negative Temperature Coefficient (NTC) thermistor designed for temperature sensing and compensation applications. It features a small size and high accuracy, making it suitable for a wide range of electronic devices and systems. This thermistor provides a reliable and stable temperature measurement solution.
Applications:
- Temperature sensing in automotive electronics
- Temperature compensation in electronic circuits
- Temperature control in industrial equipment
- Temperature monitoring in medical devices
- Temperature sensing in HVAC systems
Features:
- High accuracy temperature sensing
- Fast response time
- Excellent long-term stability
- Small size for space-constrained applications
- Wide operating temperature range
- RoHS compliant
Benefits:
- Precise and reliable temperature measurement
- Improved performance and stability of electronic circuits
- Enhanced temperature control in industrial and consumer applications
- Reduced size and weight of electronic devices
- Compliance with environmental regulations
Additional Details:
The NTCAEPXE3C91054 has a resistance value of 150 kΩ at 25°C. It features a tolerance of ±3%. Its Beta value (25/85) is 4050 K. The thermistor is designed for reflow soldering. The operating temperature range is typically -40°C to +125°C. This NTC thermistor is commonly used in automotive applications to ensure accurate temperature measurement under harsh environmental conditions. Its epoxy coating provides electrical insulation and protection against moisture. Proper circuit design is required to achieve optimal performance. Detailed datasheets, including resistance vs. temperature characteristics, are available from Vishay.