EN
  • EN
  • DE

MC68HC11E1FN

Part No MC68HC11E1FN
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Description 8-BIT EEPROM 3 Mhz Microcontroller PQCC52
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1077615-MC68HC11E1FN
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC68HC11E1FN CAD Model

Description

The MC68HC11E1FN is an 8-bit microcontroller from the Freescale Semiconductor (now NXP) HC11 family. These microcontrollers are widely recognized for their robust performance and suitability for various embedded control applications. The 'E1' designation highlights specific memory and peripheral configurations available within the HC11 series.

Applications

  • Industrial Automation: Frequently used in programmable logic controllers (PLCs), motor control systems, and process control equipment.
  • Automotive Electronics: Found in applications such as engine management systems, anti-lock braking systems (ABS), and electronic dashboards.
  • Consumer Electronics: Integrated into appliances, remote controls, and home automation systems.
  • Robotics: Employed in robot controllers and automation systems.
  • Medical Devices: Used in various medical instruments and monitoring equipment.

Features

  • 8-Bit CPU: Based on the Motorola 68HC11 core, providing a balance between performance and code efficiency.
  • On-Chip EEPROM: Includes Electrically Erasable Programmable Read-Only Memory (EEPROM) for non-volatile storage of program code and data.
  • RAM: Integrated Random Access Memory (RAM) for storing temporary data during program execution.
  • Timers: Equipped with multiple timer channels for precise timing, event capture, and pulse width modulation (PWM).
  • Serial Communication Interfaces: Features Serial Communication Interface (SCI) and Serial Peripheral Interface (SPI) modules for serial data communication.
  • Analog-to-Digital Converter (ADC): Includes an ADC for converting analog signals from sensors into digital data.
  • Digital I/O Ports: Provides general-purpose digital input/output (I/O) ports for interfacing with external devices.
  • Interrupt Handling: Supports multiple interrupt sources, allowing the microcontroller to respond to real-time events.

Benefits

  • Reliability: The HC11 family is known for its robustness and reliable operation in demanding environments.
  • Versatility: Suitable for a wide range of applications due to its flexible architecture and peripheral set.
  • EEPROM for Non-Volatile Storage: Enables easy program updates and data storage without the need for external memory components.
  • Integrated Peripherals: Simplifies system design and reduces the need for external components.
  • Mature Development Tools: Well-supported by a variety of development tools, including assemblers, compilers, and debuggers.

The MC68HC11E1FN is commonly packaged in a plastic package. It operates on a 5V power supply. Specific clock speed and memory sizes may vary depending on the exact configuration of the device.

You May Also Be Interested in

ABB Embedded Power
Switch, Selector, 3 Pos, 45 Deg, Black Plastic Bezel, Short HDL, Maint, Grey
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 200W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC, 120 ~ 370 VDC Input
Need more? Email Us
Fujitsu Electronics America, Inc.
256kbit FRAM with I2C serial interface, 5V - SOP8 BULK
Lowest to $4.3334
Samtec Inc.
CONN HEADER VERT 80POS 2.54MM / Connector Header Through Hole 80 position 0.100" (2.54mm)
Lowest to $12.3051
ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us
SMC Diode Solutions
Smc Mqm/mqp/mqq Low Friction Cyl Cyl, Low Fr
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 80 position 0.079" (2.00mm)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess