EN
  • EN
  • DE

HMC204MS8GTR

Part No HMC204MS8GTR
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC MIXER DBL-BAL 0.7-2GHZ 8MSOP / RF IC Frequency Doubler VSAT 4GHz ~ 8GHz 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Obsolete
Function Frequency Doubler
Frequency 4GHz ~ 8GHz
RF Type VSAT
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number HMC204
Standard Package 500 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 873730-HMC204MS8GTR
Ultra Librarian 3D Model Ultra Librarian HMC204MS8GTR CAD Model

Description

Product Overview: HMC204MS8GTR by Analog Devices Inc.

The HMC204MS8GTR is a high-performance double-balanced mixer product from Analog Devices Inc., a leader in the field of high-performance analog technology. This mixer is designed to offer excellent local oscillator (LO) to radio frequency (RF) isolation, making it an ideal choice for a wide range of applications that require frequency conversion with minimal signal leakage.

Key Features

  • Wide Frequency Range: The HMC204MS8GTR operates over a broad frequency range, making it versatile for various RF and intermediate frequency (IF) applications.
  • High Isolation: With superior LO to RF isolation, this mixer ensures that the local oscillator signal does not interfere with the input RF signal, providing cleaner, more accurate frequency conversion.
  • Low Conversion Loss: The device boasts low conversion loss, which enhances the overall efficiency of the signal conversion process.
  • Passive Double-Balanced Design: The passive double-balanced architecture of the HMC204MS8GTR contributes to its robust performance and minimizes the need for external components.
  • Surface-Mount Package: Encased in an MSOP8G surface-mount package, the mixer is suitable for compact designs and easy integration into a variety of electronic systems.

Applications

The HMC204MS8GTR is used in a multitude of applications that require reliable frequency mixing capabilities. Some of the common applications include:

  • Wireless infrastructure
  • Test equipment and sensors
  • Satellite communications
  • Point-to-point and point-to-multipoint radios
  • Military and space applications

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the HMC204MS8GTR is no exception. Each device undergoes rigorous testing to ensure that it meets the high standards expected by engineers and designers. Whether used in commercial or industrial environments, customers can trust the HMC204MS8GTR to deliver consistent performance and durability.

Conclusion

With its wide frequency range, high isolation, low conversion loss, and compact packaging, the HMC204MS8GTR from Analog Devices Inc. is an exceptional choice for anyone in need of a reliable and efficient frequency mixer. Its versatility and high-quality design make it suitable for a diverse array of applications, ensuring that it remains a popular choice among professionals in the field of electronics.

You May Also Be Interested in

Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DOUBLER.FREQUENCY
Need more? Email Us
MACOM Technology Solutions
PALLET,130WPK,3.1-3.5GHZ,100US,1
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY W/ SMA CONNECT
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.9484 $65.6904
13+ $8.9834 $116.7842
20+ $8.7026 $174.0520
28+ $8.4220 $235.8160
36+ $8.1411 $293.0796
48+ $7.2989 $350.3472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess