EN
  • EN
  • DE

LT1513-2CT7#PBF

Part No LT1513-2CT7#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC CUR-MODE SW-REG SEPIC TO220-7
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Battery Chemistry Multi-Chemistry
Number of Cells 1
Current - Charging Constant - Programmable
Charge Current - Max 2A
Battery Pack Voltage 20V (Maximum)
Voltage Supply MAX 25V
Operating Temperature Range 0°C ~ 125°C (TJ)
Package TO-220-7 (Formed Leads)
Manufacturer Package TO-220-7
Win Source Part Number 780535-LT1513-2CT7#PBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1513-2CT7#PBF CAD Model

Description

Linear Technology's LT1513-2CT7#PBF: A Robust Step-Up DC/DC Converter

Introducing the LT1513-2CT7#PBF, a versatile and powerful step-up DC/DC converter from Linear Technology, designed to cater to a broad range of applications requiring a high-efficiency voltage boost. This component is specifically engineered to provide a reliable solution for converting low voltage inputs to higher voltage outputs with minimal loss of power.

Key Features

  • Adjustable Output Voltage: The LT1513-2CT7#PBF offers an adjustable output voltage range, accommodating a variety of design requirements and ensuring compatibility with numerous applications.
  • High Efficiency: With its high efficiency, this converter maximizes battery life in portable devices and reduces heat generation, making it suitable for compact and enclosed designs.
  • Low Battery Detector: The built-in low battery detector provides an early warning signal for systems that are sensitive to power levels, allowing for timely battery management.
  • Wide Input Voltage Range: The device can operate from an input voltage as low as 2.0V, making it ideal for applications powered by low-voltage sources such as single-cell batteries.
  • Current Mode Control: This feature ensures stable operation over a wide range of input and output voltages, and simplifies compensation.
  • Shutdown Mode: The shutdown mode significantly reduces power consumption when the device is not in use, contributing to energy savings and longer system run times.

Applications

The LT1513-2CT7#PBF is suitable for a multitude of applications, including but not limited to:

  • Battery-powered equipment
  • Portable instruments
  • Medical devices
  • Automotive supplies
  • Telecommunications infrastructure

With its robust design and flexible features, the LT1513-2CT7#PBF from Linear Technology stands out as a top choice for designers looking for a reliable step-up DC/DC converter. Its ability to maintain consistent performance across a range of conditions makes it a dependable component for your power supply needs.

Whether you are developing a new product or optimizing an existing one, the LT1513-2CT7#PBF offers the efficiency, versatility, and reliability required for your power conversion applications.

You May Also Be Interested in

Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.6537
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess