EN
  • EN
  • DE

2N6394G

Part No 2N6394G
Manufacturer ON Semiconductor
Catalog SCRs - Single
Description THYRISTOR SCR 12A 50V TO-220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Thyristors - SCRs
Manufacturer ON Semiconductor
Packaging Bulk
Voltage - Off State 50V
Voltage - Gate Trigger (Vgt) (Max) 1.5V
Current - Gate Trigger (Igt) (Max) 30mA
Voltage - On State (Vtm) (Max) 2.2V
Current - On State (It (RMS)) (Max) 12A
Current - Hold (Ih) (Max) 50mA
Current - Off State (Max) 10μA
Current - Non Rep. Surge 50, 60Hz (Itsm) 100A @ 60Hz
SCR Type Standard Recovery
Operating Temperature Range -40°C ~ 125°C
Mounting Style Through Hole
Package TO-220-3
Manufacturer Device Package TO-220AB
Win Source Part Number 135313-2N6394G
Popularity Medium
Supply and Demand Status Limited
Quantity per package 500
Ultra Librarian 3D Model Ultra Librarian 2N6394G CAD Model

Description

The 2N6394G is a robust Silicon Controlled Rectifier (SCR) manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This SCR is designed for high-performance applications that require efficient and reliable control of AC power. It is commonly used in motor control, industrial power switching, and rectification circuits.

The device features a maximum repetitive peak reverse and off-state voltage (Vdrm/Vrrm) of 400 volts, making it suitable for a variety of medium voltage applications. It is capable of handling a maximum average on-state current (It(av)) of 16 amperes, with a surge capability (Itsm) of up to 160 amperes at 60Hz, providing ample headroom for transient conditions and ensuring reliability under stressful conditions.

The 2N6394G is designed with a high current handling capability and features a low on-state voltage drop (Vt) to enhance overall efficiency. This characteristic ensures minimal power loss during conduction, making the SCR an energy-efficient choice for power control. Additionally, the device boasts a high di/dt and dv/dt capability, which provides excellent performance in applications with rapid switching requirements and reduces the risk of false triggering.

The package for the 2N6394G is TO-220, a widely used and easily mountable form factor that facilitates heat dissipation and simplifies installation in a wide range of equipment. The TO-220 package also allows for easy integration into existing designs without the need for significant layout changes.

ON Semiconductor ensures that the 2N6394G meets stringent quality standards, providing reliable and consistent performance. The device is also RoHS compliant, reflecting ON Semiconductor's commitment to environmental responsibility by reducing hazardous substances in electronic components.

In summary, the 2N6394G from ON Semiconductor is a versatile and reliable SCR designed for efficient control of AC power in industrial and commercial applications. Its high voltage and current ratings, combined with low on-state losses and robust surge handling capabilities, make it an excellent choice for designers looking to optimize their power control systems.

You May Also Be Interested in

Littelfuse Inc.
SCR SENS 200V 8A ISO TO-220
Need more? Email Us
Littelfuse Inc.
SCR SENS 600V 0.8A TO92
Need more? Email Us
Littelfuse Inc.
SCR NON-SENS 200V 1A DO-214
Lowest to $1.3450
Littelfuse Inc.
SCR 400V 25A(RMS) 350A 3-Pin(3+Tab) TO-220AB Isolated Tube / SCR 400V 25A TO220 ISO
Lowest to $2.3909
Littelfuse Inc.
SCR 600V 55A
Lowest to $5.4382
Littelfuse Inc.
SCR SENS GATE 600V 4A TO-251
Lowest to $0.9794
Littelfuse Inc.
SCR SENS 400V 0.8A TO92
Lowest to $0.1448
Infineon Technologies
SCRs - Modules RoHS
Lowest to $324.6269
Littelfuse Inc.
SCR 400V 25A TO220
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,300 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess