EN
  • EN
  • DE

MUR1610CTG

Part No MUR1610CTG
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY GP 100V 8A TO220AB / Rectifier Diode Switching 100V 16A 35ns 3-Pin(3+Tab) TO-220AB Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Series SWITCHMODE
Packaging Tube
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 100V
Current - Average Rectified (Io) (per Diode) 8A
Voltage - Forward (Vf) (Maximum) @ If 975mV @ 8A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 35ns
Current - Reverse Leakage @ Vr 5μA @ 100V
Operating Temperature - Junction -65°C ~ 175°C
Mounting Style Through Hole
Package TO-220-3
Manufacturer Package TO-220AB
Win Source Part Number 790269-MUR1610CTG
Popularity Medium
Supply and Demand Status Limited
Family Name MUR1610CT
Introduction Date November 21, 2000
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MUR1610CTG CAD Model

Description

Product Overview: MUR1610CTG - ON Semiconductor

The MUR1610CTG is a state-of-the-art, high-performance rectifier from ON Semiconductor, renowned for its efficiency and reliability. This robust component is designed to cater to the demanding needs of a wide range of applications, including power management systems, inverters, and switch-mode power supplies.

Key Features

  • Ultrafast Recovery Time: The MUR1610CTG boasts an ultrafast reverse recovery time, which minimizes energy loss during switching and enhances the overall efficiency of the application.
  • High Surge Current Capability: With its ability to handle high surge currents, this diode is well-suited for applications that experience occasional spikes in current, ensuring reliability and longevity.
  • Low Forward Voltage Drop: The low forward voltage drop feature reduces power dissipation and heat generation, contributing to the energy efficiency of the end product.
  • Reverse Voltage Protection: Rated for a maximum repetitive reverse voltage (VRRM) of 1000V, the MUR1610CTG provides excellent protection against voltage surges.

Applications

The versatility of the MUR1610CTG allows it to be utilized in a variety of electronic circuits. Its primary applications include:

  • Power supply management
  • DC to AC inverters
  • Free-wheeling diodes in converters
  • Switch-mode power supplies (SMPS)
  • Motor controllers

Physical Attributes and Packaging

The MUR1610CTG comes in a TO-220AB package, which is known for its ease of installation and solid mechanical and thermal characteristics. The package includes a common cathode configuration, facilitating its integration into various circuit designs. Each device is RoHS compliant and provided in tube packaging, ensuring safe transportation and storage.

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The MUR1610CTG is manufactured with the highest standards, ensuring that it meets the rigorous requirements of industrial and commercial applications. Its performance is characterized by a long operational lifespan and consistent functionality, even under challenging conditions.

You May Also Be Interested in

Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess