EN
  • EN
  • DE

2SA1416S-TD-E

Part No 2SA1416S-TD-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 100V 1A SOT89-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 1A
VCEO Maximum Collector-Emitter Breakdown Voltage 100V
Max Vce (sat) 400mV @ 40mA, 400mA
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 100 @ 100mA, 5V
Maximum Power Dissipation 500mW
Frequency - Transition 120MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package PCP
Win Source Part Number 005756-2SA1416S-TD-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SA1416S-TD-E CAD Model

Description

The 2SA1416S-TD-E is a high-performance PNP bipolar transistor developed by ON Semiconductor, a leader in innovative energy-efficient electronics. This semiconductor device is designed to meet the rigorous demands of modern electronic circuits, offering a blend of low power consumption and high efficiency.

Key Features

  • Voltage Ratings: The transistor is capable of handling collector-base voltage (VCBO) of -120V, collector-emitter voltage (VCEO) of -120V, and emitter-base voltage (VEBO) of -5V, making it suitable for high-voltage applications.
  • Current Capacity: It can manage a collector current (IC) of up to -1A, which is substantial for a wide range of electronic applications.
  • High Transition Frequency: With a transition frequency (fT) of 100MHz, it is ideal for high-speed switching and amplification applications.
  • Low Saturation Voltage: The device offers a low collector saturation voltage, which enhances overall energy efficiency by minimizing power loss during operation.
  • Miniaturization: Encased in a compact SOT-89 package, the 2SA1416S-TD-E is suitable for use in space-constrained applications, contributing to the miniaturization of electronic assemblies.

Applications

The 2SA1416S-TD-E can be utilized in various applications, including but not limited to:

  • Power management modules
  • Switching regulators
  • Audio amplifiers
  • Signal processing
  • Driver stages in high-fidelity amplifiers and sound systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability. The 2SA1416S-TD-E transistor is produced with the highest manufacturing standards, ensuring stable performance and longevity in all types of electronic devices. Its robust construction is designed to withstand the stresses of both normal and extreme operating conditions.

Environmental Compliance

The 2SA1416S-TD-E is also environmentally friendly, complying with RoHS (Restriction of Hazardous Substances) directives, which limits the use of certain hazardous materials in electronic equipment. This commitment to environmental sustainability makes it a responsible choice for manufacturers looking to create eco-friendly products.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3144 $50.3040
390+ $0.2580 $100.6200
605+ $0.2499 $151.1895
830+ $0.2419 $200.7770
1,070+ $0.2338 $250.1660
1,435+ $0.2096 $300.7760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 697 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess