EN
  • EN
  • DE

2SA1344-TA

Part No 2SA1344-TA
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 153574-2SA1344-TA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SA1344-TA CAD Model

Description

ON Semiconductor 2SA1344-TA PNP Transistor

The ON Semiconductor 2SA1344-TA is a high-performance PNP transistor designed to deliver reliable and efficient performance for a wide range of electronic applications. This bipolar junction transistor (BJT) is renowned for its excellent amplification characteristics and is commonly used in audio frequency, and signal processing circuits due to its low noise and high gain features.

Key Specifications:

  • Type: PNP
  • Package: TO-92
  • Collector-Base Voltage (VCBO): -50V
  • Collector-Emitter Voltage (VCEO): -50V
  • Emitter-Base Voltage (VEBO): -5V
  • Collector Current (IC): -150mA
  • Power Dissipation (Pd): 400mW
  • DC Current Gain (hFE): 70 to 400
  • Transition Frequency (fT): 120MHz

The 2SA1344-TA transistor is encapsulated in a TO-92 package, ensuring easy mounting on printed circuit boards, with sufficient thermal performance for its power class. The TO-92 package is widely used for through-hole designs and is recognized for its simplicity and ease of handling.

This transistor features a collector-base voltage and collector-emitter voltage of -50V, making it suitable for medium voltage applications. The emitter-base voltage of -5V ensures stable operation under various conditions. With a collector current of -150mA, the 2SA1344-TA can handle moderate current loads, making it versatile for both amplification and switching functions.

One of the standout characteristics of the 2SA1344-TA is its high DC current gain, ranging from 70 to 400. This allows for significant amplification of the input signal, making it an ideal choice for audio applications where clarity and fidelity are crucial. Furthermore, with a transition frequency of 120MHz, this transistor is capable of operating at high frequencies, which is beneficial for RF and high-speed signal applications.

ON Semiconductor's commitment to quality ensures that the 2SA1344-TA transistor meets the stringent requirements of the electronics industry. Whether you are designing an audio amplifier, working on signal processing, or need a reliable switch, the 2SA1344-TA offers performance and reliability in a compact and cost-effective package.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess