EN
  • EN
  • DE

2SD1805G-TL-E

Part No 2SD1805G-TL-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 20V 5A TP-FA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity NPN
Maximum Current Collector 5A
VCEO Maximum Collector-Emitter Breakdown Voltage 20V
Max Vce (sat) 500mV @ 60mA, 3A
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 280 @ 500mA, 2V
Maximum Power Dissipation 1W
Frequency - Transition 120MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 2-TP-FA
Win Source Part Number 197566-2SD1805G-TL-E
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 2SD1805G-TL-E CAD Model

Description

Product Overview: 2SD1805G-TL-E by ON Semiconductor

The 2SD1805G-TL-E is a high-performance NPN bipolar transistor produced by ON Semiconductor, a leading manufacturer in the electronics industry. This component is designed to offer a superior solution for a wide range of applications that require efficient amplification and switching capabilities.

Key Features

  • Voltage and Current Ratings: The 2SD1805G-TL-E boasts a collector-emitter voltage (Vceo) of 50V and a collector current (Ic) of 3A, making it suitable for moderate power applications.
  • High Gain Bandwidth Product: With a transition frequency (ft) of 120MHz, this transistor is capable of operating at high frequencies, which is ideal for audio amplifiers and signal processing.
  • Low Saturation Voltage: The device has a low Vce(sat), which ensures lower power loss and higher efficiency during operation, particularly in saturation-driven applications.
  • Surface-Mount Package: Encased in a small TP-FA package, the 2SD1805G-TL-E is designed for surface-mount technology (SMT), allowing for efficient assembly and space-saving on PCBs.
  • RoHS Compliant: This product is RoHS compliant, meaning it adheres to the European Union's restrictions on the use of certain hazardous substances in electrical and electronic equipment.

Applications

The 2SD1805G-TL-E is versatile and can be used in a variety of circuits. It is particularly well-suited for:

  • Audio frequency amplifier stages
  • Low-speed switching applications
  • Driver stages in high-fidelity amplifiers and television circuits
  • Voltage regulation circuits
  • Signal processing circuits requiring high frequency

Reliability and Quality

ON Semiconductor is known for its commitment to quality and reliability, and the 2SD1805G-TL-E is no exception. Each transistor is rigorously tested to ensure it meets the high standards expected by the industry. Engineers and designers can integrate this component into their designs with confidence, knowing it will provide reliable performance in their electronic devices.

Conclusion

The 2SD1805G-TL-E from ON Semiconductor is an exceptional NPN bipolar transistor that offers a balance of power, efficiency, and high-frequency performance. Its SMT compatibility and compliance with RoHS standards make it an environmentally friendly choice for modern electronic applications. Whether used in audio amplification or signal processing, this transistor is an excellent choice for designers looking to enhance their electronic products.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4947 $59.3640
285+ $0.4060 $115.7100
445+ $0.3933 $175.0185
610+ $0.3806 $232.1660
785+ $0.3679 $288.8015
1,055+ $0.3299 $348.0445
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,800 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess