EN
  • EN
  • DE

LM3620M5X-4

Part No LM3620M5X-4
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC CTRLR LITH BATT CHRGR SOT23-5
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Battery Chemistry Lithium-Ion
Number of Cells 1
Battery Pack Voltage 4.2V
Maximum Supply Voltage 30V
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package SOT-23-5
Win Source Part Number 1053914-LM3620M5X-4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3620M5X-4 CAD Model

Description

Product Overview: LM3620M5X-4 from Texas Instruments

The LM3620M5X-4 is a precision battery management integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This IC is engineered to provide reliable charge management for single-cell lithium-ion (Li-ion) batteries, which are commonly used in portable electronics due to their high energy density and long lifespan.

Key Features

  • Voltage Accuracy: The LM3620M5X-4 offers a high level of voltage accuracy for charging, ensuring that the battery is charged to its optimal voltage threshold, which is crucial for maximizing battery life and performance.
  • Low Dropout Regulator: It includes a low dropout regulator, which allows for efficient operation even when the input voltage is close to the output voltage, reducing power loss and improving overall efficiency.
  • Temperature Monitoring: The device features built-in temperature monitoring that protects the battery by preventing charging at extreme temperatures, which could otherwise compromise safety and battery health.
  • Automatic Recharge: The LM3620M5X-4 automatically initiates a recharge cycle when the battery voltage falls below a predefined threshold, ensuring the device is always ready for use.
  • Small Package: Available in a small SOT-23 package, this IC occupies minimal board space, making it ideal for compact electronic devices such as smartphones, wearables, and IoT sensors.

Applications

The LM3620M5X-4 is versatile and can be used in a variety of applications, including:

  • Portable consumer electronics (e.g., smartphones, tablets, and digital cameras)
  • Medical devices (e.g., portable diagnostic equipment)
  • Wearable technology (e.g., smartwatches and fitness trackers)
  • Wireless communication devices (e.g., Bluetooth earpieces)
  • Energy storage systems (e.g., backup power supplies)

With its precision management features and compact design, the LM3620M5X-4 from Texas Instruments stands out as a top choice for designers and engineers looking to incorporate reliable power management into their next-generation battery-powered devices.

You May Also Be Interested in

Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.5865

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess