EN
  • EN
  • DE
  • IT

NCP1800DM41R2

Part No NCP1800DM41R2
Manufacturer ON Semiconductor
Catalog PMIC - Battery Chargers
Description IC CTRLR BATT CHRGR CC/CV 8MICRO
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Battery Chemistry Lithium-Ion
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current
Fault Protection Over Voltage
Charge Current - Max 1A
Battery Pack Voltage 4.1V
Maximum Supply Voltage 16V
Temperature Range - Operating -20°C to 85°C (TA)
Case / Package Micro8
Win Source Part Number 129103-NCP1800DM41R2
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Imaging, Video & Vision, Consumer Electronics, Portable Devices, Automotive
Ultra Librarian 3D Model Ultra Librarian NCP1800DM41R2 CAD Model

Description

ON Semiconductor NCP1800DM41R2 Overview

The NCP1800DM41R2 is a high-performance integrated circuit (IC) from ON Semiconductor, designed to cater to the demanding power management requirements of modern electronic devices. This advanced IC is part of ON Semiconductor's extensive portfolio of power management solutions and is engineered to offer efficient and reliable operation across a wide range of applications.

Key Features

  • High Efficiency: The NCP1800DM41R2 is designed to maximize power efficiency, which helps to reduce energy consumption and extend battery life in portable devices.
  • Voltage Regulation: It provides precise voltage regulation, ensuring stable power supply to sensitive electronic components, which is crucial for maintaining the performance and longevity of the device.
  • Low Standby Power: The low standby power consumption feature of the NCP1800DM41R2 makes it ideal for battery-powered applications where power conservation is critical.
  • Thermal Protection: Integrated thermal protection safeguards the IC against overheating, which enhances the safety and reliability of the entire system.
  • Compact Design: With its compact footprint, the NCP1800DM41R2 is suitable for space-constrained applications, allowing for more efficient use of the available PCB area.

Applications

The versatility of the NCP1800DM41R2 allows it to be used in a diverse array of electronic devices. Key applications include, but are not limited to, portable electronics, wireless communication devices, IoT devices, and power supplies for consumer electronics. Its ability to provide stable and efficient power makes it particularly well-suited for devices that require a reliable power source for optimal operation.

Quality and Reliability

ON Semiconductor is known for its commitment to quality and the NCP1800DM41R2 is no exception. This product is manufactured using industry-leading techniques and is subjected to rigorous testing to ensure it meets the high standards expected of ON Semiconductor products. Customers can trust the NCP1800DM41R2 for its performance, durability, and consistency across various conditions and applications.

You May Also Be Interested in

Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $20.5264
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess