EN
  • EN
  • DE

DS2712EB+

Part No DS2712EB+
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Battery Chemistry Multi-Chemistry
Number of Cells 1 ~ 2
Voltage Supply MAX 5.5V
Operating Temperature Range -20°C ~ 70°C (TA)
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 773263-DS2712EB+
Popularity Medium
Supply and Demand Status Limited
Family Name DS2712
Introduction Date November 12, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian DS2712EB+ CAD Model

Description

Maxim Integrated DS2712EB+ Evaluation Kit

The Maxim Integrated DS2712EB+ is a comprehensive evaluation kit designed to facilitate the testing and development of the DS2712 NiMH battery pack charge controller. This evaluation board offers an efficient and user-friendly platform for engineers and developers to explore the features and performance of the DS2712 in a real-world application scenario.

Key Features

  • Charge Controller: The DS2712EB+ is equipped with the DS2712 charge controller, which is optimized for charging 1 to 4 series-connected NiMH cells.
  • Flexible Charging Options: It supports three different charge termination methods: negative delta V (-ΔV), peak voltage detection, and temperature rise (ΔT/Δt), ensuring versatility for various battery chemistries and capacities.
  • Integrated Safety Features: The evaluation kit includes pre-programmed safety features such as precharge qualification for shorted or deeply discharged cells, and a top-off charge cycle to ensure a full charge.
  • LED Indicators: Onboard LED indicators provide immediate visual feedback on the status of the charge cycle, including power-on, charging, and charge completion.

Design and Development Support

The DS2712EB+ evaluation kit comes with a comprehensive suite of support materials to assist in the design and development process. This includes detailed documentation, application notes, and example code that can be used to jumpstart the integration of the DS2712 charge controller into your product designs.

Easy Connectivity

With simple connectivity options, the DS2712EB+ allows for straightforward integration into existing systems. It provides convenient access to all the necessary pins of the DS2712 chip, enabling easy interfacing with external circuitry and microcontrollers for advanced control and monitoring.

Applications

The DS2712EB+ is ideal for a wide range of applications that require reliable and efficient NiMH battery charging. This includes portable consumer electronics, handheld devices, battery backup systems, and other products that rely on rechargeable battery technology.

Whether you are a professional engineer, a battery technology enthusiast, or a student working on a project, the Maxim Integrated DS2712EB+ evaluation kit is an indispensable tool for exploring and implementing NiMH battery charging solutions.

You May Also Be Interested in

Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $8.9934
Linear Technology
IC BATT CHARGER CONST V/I 16SSOP / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 1500mA 2V to 20V 16-Pin SSOP N Tube
Lowest to $4.1818
Texas Instruments
IC BATT CHARGER LI-ION 20QFN
Lowest to $8.0304
Texas Instruments
IC CTRLR LI-ION BAT CHRG 8-SOIC
Need more? Email Us
Texas Instruments
IC BATT CHARGE LI-ION/POL 24VQFN
Lowest to $1.6222
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.3615
Texas Instruments
IC CTRLR LI-ION BATT CHRG 8-SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC BATT CHARGER LI-ION SGL 24QFN
Need more? Email Us
Maxim Integrated
IC SYS BAT CHRG 16-QSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess