EN
  • EN
  • DE

TRF37T05IRGER

Part No TRF37T05IRGER
Manufacturer Texas Instruments
Catalog RF Modulators
Description 300-MHz to 4-GHz Quadrature Modulator | RF MODULATOR 300MHZ-4GHZ 24VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel
Function Modulator
LO Frequency 300MHz ~ 4GHz
RF Frequency 300MHz ~ 4GHz
P1dB 13.7dBm
Noise Floor -160dBm/Hz
Output Power 7.1dBm
Supply Current 306mA
Supply Voltage (V) 3.15V ~ 3.6V
Test Frequency 900MHz
Manufacturer Package 24-VFQFN Exposed Pad
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 750320-TRF37T05IRGER
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TRF37T05IRGER CAD Model

Description

The TRF37T05IRGER is a state-of-the-art integrated circuit from Texas Instruments, renowned for its high performance and reliability in a variety of applications. This versatile component is designed to cater to the demands of modern electronics, making it an ideal choice for professionals and enthusiasts alike.

Key Features

  • Frequency Range: The TRF37T05IRGER operates within a broad frequency range, making it suitable for a wide array of RF applications.
  • Low Noise Figure: With an exceptionally low noise figure, this product ensures a clear signal, minimizing interference and enhancing overall performance.
  • High Linearity: The device exhibits high linearity, which is crucial for maintaining signal fidelity and reducing distortion in communication systems.
  • Power Efficiency: Designed with power efficiency in mind, the TRF37T05IRGER helps in reducing the power consumption of the systems it is integrated into, which is beneficial for battery-operated devices.
  • Compact Packaging: The component comes in a compact QFN (Quad Flat No-leads) package, which allows for a reduced footprint on printed circuit boards (PCBs).

Applications

The TRF37T05IRGER is adept for use in a variety of applications. Its design is particularly well-suited for:

  • Wireless infrastructure
  • Industrial and medical radio systems
  • RFID readers
  • Satellite communication systems
  • Test and measurement equipment

Quality and Support

Texas Instruments is committed to delivering high-quality products, and the TRF37T05IRGER is no exception. It is manufactured under stringent quality control measures and is backed by Texas Instruments' comprehensive technical support. Customers can access a wealth of resources, including datasheets, reference designs, and application notes, ensuring a smooth integration into their projects.

For those seeking a reliable and efficient RF solution, the TRF37T05IRGER by Texas Instruments stands out as a component that combines performance, versatility, and quality in a compact form factor.

You May Also Be Interested in

Analog Devices Inc.
IC MODULATOR SIGE DIRECT 24-QFN
Lowest to $3.2640
RF Micro Devices
RF MODULATOR 1.5GHZ-2.5GHZ 16QFN
Lowest to $21.8181
MACOM Technology Solutions
MODULATOR,BPSK,RF,W/DRIVER
Need more? Email Us
Analog Devices Inc.
RF MODULATOR 1.8GHZ-2.7GHZ 16QFN
Need more? Email Us
Analog Devices Inc.
PHASED ARRAY-RADAR CHIPSET-AESA
Lowest to $684.2106
Texas Instruments
300-MHz to 4-GHz Quadrature Modulator
Lowest to $6.2790
Analog Devices Inc.
RF QUAD MODULATOR 6GHZ 24QFN
Lowest to $63.0883
Renesas Electronics America
RF MODULATOR 600MHZ-2.9GHZ 24QFN
Need more? Email Us
Analog Devices Inc.
RF MODULATOR 1.8GHZ-2.2GHZ 16QFN
Lowest to $30.0001

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.0352 $63.1056
6+ $17.2596 $103.5576
9+ $16.7203 $150.4827
13+ $16.1809 $210.3517
16+ $15.6415 $250.2640
22+ $14.0235 $308.5170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess