EN
  • EN
  • DE

HMC497LP4E

Part No HMC497LP4E
Manufacturer Analog Devices Inc.
Catalog RF Modulators
Description IC MODULATOR SIGE DIRECT 24-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Cut Strip
Part Status Obsolete
Function Modulator
LO Frequency 100MHz ~ 4GHz
RF Frequency 100MHz ~ 4GHz
P1dB 8dBm
Noise Floor -159dBm/Hz
Output Power 5dBm
Current - Supply 168mA
Voltage - Supply 4.5 V ~ 5.5 V
Test Frequency 1.7GHz ~ 2.2GHz
Case 24-VFQFN Exposed Pad
Win Source Part Number HMC497LP4E-146979
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC497LP4E CAD Model

Description

Product Overview: HMC497LP4E

The HMC497LP4E, manufactured by Analog Devices Inc., is a high-performance, wideband, fully integrated Voltage-Controlled Oscillator (VCO) designed to cater to the demanding needs of RF and microwave communication systems. This VCO is part of Analog Devices' Hittite Microwave Products and is well-suited for applications in point-to-point and point-to-multipoint radios, test equipment, and military end-use.

Key Features

  • Frequency Range: The HMC497LP4E operates over a broad frequency range, making it versatile for various applications.
  • Output Power: It delivers consistent output power across its entire frequency range, ensuring reliable performance in all conditions.
  • Phase Noise Performance: The device boasts excellent phase noise characteristics, which is critical for maintaining signal integrity in communication systems.
  • Power Supply: The VCO operates with a single positive supply voltage, simplifying the power supply design.
  • Package: The HMC497LP4E is available in a compact, surface-mount LP4E package, which saves space on the PCB and is suitable for high-volume manufacturing.

Applications

  • Fixed Wireless Access (FWA)
  • Satellite Communications
  • Test and Measurement Equipment
  • Military and Space
  • Fiber Optic

With its robust construction and proven design, the HMC497LP4E is engineered to meet the stringent requirements of modern RF and microwave systems. Analog Devices Inc. ensures that this VCO maintains a balance between performance and reliability, making it a preferred choice for designers looking to optimize their systems for both quality and cost-effectiveness.

For more detailed specifications and application support, customers are encouraged to visit the Analog Devices Inc. website or contact their local sales and technical support team.

You May Also Be Interested in

Analog Devices Inc.
IC MODULATOR SIGE DIRECT 24-QFN
Lowest to $3.2640
Texas Instruments
300-MHz to 4-GHz Quadrature Modulator
Lowest to $7.1327
SANYO Semiconductor (U.S.A) Corporation
VHF BAND RF MODULATOR / RF Modulator IC
Lowest to $0.7320
CML Microcircuits
RF (I/Q) QUADRATURE MODULATOR
Lowest to $78.3217
Analog Devices Inc.
RF MODULATOR 1.8GHZ-2.7GHZ 16QFN
Need more? Email Us
Analog Devices Inc.
IC QUADRATURE MOD .8GHZ 16-TSSOP
Lowest to $3.6983
Analog Devices Inc.
RF MODULATOR 16VFQFN
Need more? Email Us
Linear Technology
LTC5598 - 5MHZ TO 1600MHZ HIGH L / RF Modulator IC
Lowest to $58.6467
Analog Devices Inc.
F-MOD QUADRATURE MODULATOR
Lowest to $10.3465

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,779 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess