EN
  • EN
  • DE

HMC1097LP4ETR

Part No HMC1097LP4ETR
Manufacturer Analog Devices Inc.
Catalog RF Modulators
Description RF QUAD MODULATOR 6GHZ 24QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Function Modulator
LO Frequency 100MHz ~ 6GHz
RF Frequency 100MHz ~ 6GHz
P1dB 11dBm
Noise Floor -160dBm/Hz
Output Power 2.75dBm
Operating Supply Current 170mA
Operating Supply Voltage 4.75 V ~ 5.25 V
Test Frequency 1.7GHz ~ 2.2GHz
Package 24-VFQFN Exposed Pad
Manufacturer Homepage www.analog.com
Win Source Part Number 710305-HMC1097LP4ETR
Popularity Medium
Supply and Demand Status Balance
Family Name HMC1097LP4E
Introduction Date December 21, 2011
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian HMC1097LP4ETR CAD Model

Description

Introducing the HMC1097LP4ETR from Analog Devices Inc.

Analog Devices Inc. is renowned for its high-performance semiconductor products and the HMC1097LP4ETR is no exception. This advanced product is a testament to the company's commitment to providing state-of-the-art solutions for the most demanding electronic applications.

Key Features of the HMC1097LP4ETR

  • Frequency Range: The HMC1097LP4ETR operates over a wide frequency range, making it versatile for a variety of applications in different industries.
  • Integration: This device integrates multiple functions into a single chip, which can help in reducing the overall system complexity and footprint.
  • Efficiency: With its high level of integration and performance, the HMC1097LP4ETR is designed for efficient power consumption, which is critical for battery-powered devices.
  • Package: The product comes in a compact 4x4 mm QFN package, which is ideal for space-constrained applications.

Applications

The HMC1097LP4ETR is suitable for a broad range of applications, including but not limited to:

  • Telecommunications
  • Test and measurement systems
  • Military and space applications
  • Wireless infrastructure

Quality and Reliability

Analog Devices Inc. ensures that each HMC1097LP4ETR meets the highest quality and reliability standards. The product is designed to withstand harsh environments and is subjected to rigorous testing to guarantee performance under extreme conditions.

Technical Support and Resources

Customers can access a wealth of technical resources, including datasheets, application notes, and design tools, to facilitate the integration of the HMC1097LP4ETR into their projects. Analog Devices Inc. also provides dedicated technical support to address any questions or challenges that may arise.

Whether you're designing a complex communication system or a precision instrumentation solution, the HMC1097LP4ETR from Analog Devices Inc. offers the performance, integration, and reliability you need to succeed. Trust in Analog Devices Inc. to deliver cutting-edge components that push the boundaries of what's possible in electronic design.

You May Also Be Interested in

Texas Instruments
300-MHz to 4-GHz Quadrature Modulator
Need more? Email Us
Analog Devices Inc.
RF MODULATOR 0HZ-20GHZ 32TFQFN
Need more? Email Us
CML Microcircuits
I/Q MODULATOR 20MHZ-1GHZ 16VQFN
Need more? Email Us
Analog Devices Inc.
PHASED ARRAY-RADAR CHIPSET-AESA
Lowest to $879.6993
Analog Devices Inc.
RF MODULATOR 16VFQFN
Need more? Email Us
Analog Devices Inc.
SiGe WIDEBAND DIRECT MODULATOR RFIC, 100 - 4000 MHz | RF MODULATOR 100MHZ-4GHZ 24VFQFN
Lowest to $3.6786
Texas Instruments
0.14 GHz to 1.5 GHz QUADRATURE MODULATOR | RF MODULATOR 140MHZ-1.5GHZ 16QFN
Lowest to $13.1973
MACOM Technology Solutions
MODULATOR,BPSK,RF,W/DRIVER
Need more? Email Us
Analog Devices Inc.
IC QUADRATURE MOD 700MHZ 16TSSOP / RF Modulator IC 700MHz ~ 2.7GHz 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Lowest to $6.7233

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $63.0883 $63.0883
2+ $51.7648 $103.5296
3+ $50.1471 $150.4413
5+ $48.5295 $242.6475
6+ $46.9118 $281.4708
8+ $42.0589 $336.4712
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess