EN
  • EN
  • DE

AD8349ARE

Part No AD8349ARE
Manufacturer Analog Devices Inc.
Catalog RF Modulators
Description IC QUADRATURE MOD 700MHZ 16TSSOP / RF Modulator IC 700MHz ~ 2.7GHz 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Modulators
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Function Modulator
LO Frequency 700MHz ~ 2.7GHz
RF Frequency 700MHz ~ 2.7GHz
P1dB 5.6dBm
Noise Floor -156dBm/Hz
Output Power 5.1dBm
Current - Supply 150 mA
Voltage - Supply 4.75V ~ 5.5V
Test Frequency 2.14GHz
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 16-TSSOP-EP
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 555800-AD8349ARE
Ultra Librarian 3D Model Ultra Librarian AD8349ARE CAD Model

Description

The AD8349ARE from Analog Devices Inc. is a versatile and high-performance quadrature modulator that is designed for use in a wide array of communication systems. This device is capable of efficiently modulating RF signals in the frequency range of 800 MHz to 2.5 GHz, making it an ideal choice for applications in broadband wireless, infrastructure, and satellite communication systems.

Key Features

  • Frequency Range: The AD8349ARE operates effectively over a broad frequency range from 800 MHz to 2.5 GHz, accommodating various communication standards and applications.
  • High Linearity: It delivers excellent modulation accuracy and linearity, which is critical for maintaining signal integrity in communication systems.
  • Integrated LO Amplifier: The device includes an integrated local oscillator (LO) amplifier, simplifying the design and reducing the need for external components.
  • Single Supply Operation: Operating on a single 5 V supply, the AD8349ARE simplifies power management in system designs.
  • Adjustable Output Power: It features an adjustable output power range, providing flexibility in controlling signal levels for various applications.

Applications

  • Broadband wireless access systems
  • Wireless local loop
  • Point-to-point communication links
  • Satellite communication systems
  • Wireless infrastructure

Technical Specifications

The AD8349ARE offers a differential I/Q input range of 0.5 V peak to peak, and an output third-order intercept point (OIP3) of 26 dBm, ensuring robust performance in complex signal environments. The device also features a noise figure of 10.7 dB at 900 MHz, contributing to its overall efficiency in signal processing.

This quadrature modulator is housed in a compact, 16-lead TSSOP package, which allows for a space-saving footprint in hardware designs. The integration of a serial port interface enables easy programming and control, further enhancing its utility in advanced communication systems.

With its combination of high-performance characteristics and ease of integration, the AD8349ARE from Analog Devices Inc. represents a sophisticated solution for modern RF modulation requirements.

You May Also Be Interested in

Analog Devices Inc.
RF MODULATOR 100MHZ-4GHZ 48VFQFN
Lowest to $17.7142
Analog Devices Inc.
IC QUADRATURE MOD .8GHZ 16-TSSOP
Lowest to $3.6983
Analog Devices Inc.
F-MOD QUADRATURE MODULATOR
Lowest to $10.3465
Analog Devices Inc.
RF MODULATOR 0HZ-20GHZ 32TFQFN
Need more? Email Us
ON Semiconductor
IC MODULATOR RF VHF 16SSOP / RF Modulator IC
Lowest to $1.3993
Analog Devices Inc.
RF Modulator IC 3GHz ~ 4GHz 24-VFQFN Exposed Pad, CSP
Lowest to $18.7687
RF Micro Devices
RF MODULATOR 1.5GHZ-2.5GHZ 16QFN
Lowest to $21.8181
Analog Devices Inc.
IC MODULATOR QUAD VCO 40LFCSP
Lowest to $13.9326
Analog Devices Inc.
RF MODULATOR 700MHZ-6GHZ 24WFQFN
Lowest to $71.6912

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7233 $60.5097
21+ $5.5174 $115.8654
33+ $5.3442 $176.3586
45+ $5.1721 $232.7445
58+ $5.0000 $290.0000
78+ $4.4826 $349.6428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,820 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess