EN
  • EN
  • DE

HMC1197LP7FE

Part No HMC1197LP7FE
Manufacturer Analog Devices Inc.
Catalog RF Modulators
Description RF MODULATOR 100MHZ-4GHZ 48VFQFN
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Modulators
Mfr Analog Devices Inc.
Package Strip
Product Status Obsolete
Function Modulator
RF Frequency 100MHz ~ 4GHz
P1dB 10.5dBm
Noise Floor -160dBm/Hz
Output Power 1.6dBm
Current - Supply 320 mA
Voltage - Supply 3.3V, 5V
Test Frequency 1.7GHz ~ 2.2GHz
Mounting Type Surface Mount
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-QFN (7x7)
Base Product Number HMC1197
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN 5A991B
HTSUS 8542.39.0001
Win Source Part Number 598416-HMC1197LP7FE
Ultra Librarian 3D Model Ultra Librarian HMC1197LP7FE CAD Model

Description

Introducing the HMC1197LP7FE from Analog Devices Inc.

The HMC1197LP7FE is a cutting-edge RF mixer product from the renowned manufacturer Analog Devices Inc., a leader in the design and manufacturing of high-performance integrated circuits. This device is part of their Hittite Microwave Products, which are known for their exceptional quality and reliability in demanding applications.

The HMC1197LP7FE is a passive, double-balanced mixer that is designed to support a wide range of frequency conversion applications in wireless infrastructure, test and measurement setups, and military systems. Its impressive frequency range covers both RF and LO frequencies from 8 GHz to 12.5 GHz, while the intermediate frequency (IF) ranges from DC to 3.5 GHz, providing users with a versatile component for various high-frequency signal processing tasks.

Key Features of the HMC1197LP7FE:

  • Wide Frequency Range: RF/LO: 8 - 12.5 GHz, IF: DC - 3.5 GHz, accommodating a broad spectrum of radio frequencies.
  • High Isolation: Excellent isolation performance helps in reducing signal leakage and improves overall system noise figure.
  • Passive Design: The passive nature of the mixer means it does not require DC power for operation, simplifying the power supply design.
  • High Linearity: Offers high IP3 (input third-order intercept) performance, enabling it to maintain signal integrity in the presence of strong interferers.
  • Compact Form Factor: Comes in a 7mm x 7mm LFCSP package, which saves board space and is suitable for densely packed circuit designs.

With its robust construction and high-performance specifications, the HMC1197LP7FE is an excellent choice for engineers looking to design or upgrade their RF systems. Whether it's for a commercial cellular network base station, satellite communications, or sophisticated radar systems, this mixer from Analog Devices Inc. is engineered to deliver superior performance and reliability.

For detailed technical specifications, application support, and further information, customers can access comprehensive data sheets and product documentation directly from Analog Devices Inc.'s website or by contacting their customer support team.

You May Also Be Interested in

Texas Instruments
300-MHz to 4-GHz Quadrature Modulator
Lowest to $6.2790
ON Semiconductor
IC MODULATOR RF VHF 16SSOP / RF Modulator IC
Lowest to $1.3993
Analog Devices Inc.
RF MODULATOR 1.8GHZ-2.7GHZ 16QFN
Need more? Email Us
Analog Devices Inc.
IC MODULATOR SIGE DIRECT 24-QFN
Lowest to $1.4714
Analog Devices Inc.
IC MODULATOR QUAD VCO 40LFCSP
Lowest to $13.9326
Analog Devices Inc.
RF MODULATOR 0HZ-20GHZ 32TFQFN
Need more? Email Us
Analog Devices Inc.
RF MODULATOR 1.8GHZ-2.2GHZ 16QFN
Lowest to $30.0001
Analog Devices Inc.
IC MODULATOR WIDE QUAD 48-QFN
Lowest to $17.7142
Analog Devices Inc.
RF Modulator IC 3GHz ~ 4GHz 24-VFQFN Exposed Pad, CSP
Lowest to $18.7687

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.7142 $53.1426
7+ $16.5714 $115.9998
10+ $16.0000 $160.0000
14+ $14.8571 $207.9994
18+ $14.2857 $257.1426
22+ $13.7143 $301.7146
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,950 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess