EN
  • EN
  • DE

74LVC373APW LVC373A

Part No 74LVC373APW LVC373A
Manufacturer NXP / Nexperia
Catalog Logic - Latches
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Latches
Manufacturer NXP
Win Source Part Number 165508-74LVC373APW LVC373A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVC373APW LVC373A CAD Model

Description

Overview of 74LVC373APW LVC373A by NXP

The 74LVC373APW LVC373A is a high-performance, octal transparent D-type latch with 3-state outputs from NXP Semiconductors. This integrated circuit is designed to meet the requirements of high-speed low-power consumption and low-voltage operation, making it a suitable choice for a wide range of applications in modern electronics.

Key Features

  • Logic Family: The device belongs to the LVC family, which stands for Low-Voltage CMOS. This technology allows the IC to operate at a lower voltage with less power consumption without compromising speed.
  • Operating Voltage: It has a wide operating voltage range of 1.2V to 3.6V, providing design flexibility and compatibility with both 3.3V and 1.8V logic levels.
  • High-Speed Operation: The 74LVC373APW is capable of fast switching, with a propagation delay typically less than 5 ns, ensuring quick response times for critical applications.
  • Octal Transparent Latches: It features eight latches with 3-state outputs, which can be used to store data and provide output only when needed, thus preventing bus contention.
  • Bus-Hold Circuitry: Integrated bus-hold circuitry on all data inputs eliminates the need for external pull-up or pull-down resistors and helps maintain last input levels when no input is present.
  • Wide Temperature Range: The device can operate over a broad temperature range from -40°C to +125°C, making it suitable for industrial applications.
  • Packaging: The 74LVC373APW comes in a TSSOP20 package, which is known for its reduced space requirements on printed circuit boards.

Applications

The versatility of the 74LVC373APW LVC373A makes it an excellent choice for a variety of applications, including:

  • Memory address latching in computer systems
  • Data storage and transfer in communication systems
  • Buffering data in multiplexed systems
  • Interface and bus driver applications

With its combination of high-speed operation, low-power consumption, and robust latch functionality, the 74LVC373APW LVC373A from NXP is an ideal solution for designers looking to optimize their digital systems.

You May Also Be Interested in

Texas Instruments
IC D-TYPE TRANSP 8:8 20-LCC
Need more? Email Us
Texas Instruments
IC NOR R/S LTCH 3ST QUAD 16TSSOP
Lowest to $0.5269
Renesas Electronics America
IC TRANSP LATCH OCTAL 20-QSOP
Lowest to $0.7474
Harris Corporation
CMOS 8-BIT ADDRESSABLE LATCH
Lowest to $8.3865
Texas Instruments
HIGH SPEED CMOS LOGIC OCTAL TRAN
Lowest to $40.6219
Texas Instruments
HIGH SPEED CMOS LOGIC OCTAL TRAN
Lowest to $15.1239
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SSOP
Need more? Email Us
Texas Instruments
IC 16BIT TRANSP D-LATCH 48-SSOP
Lowest to $6.3381
ON Semiconductor
IC LATCH QUAD R-S 16-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4844 $59.6256
57+ $2.0386 $116.2002
88+ $1.9751 $173.8088
121+ $1.9115 $231.2915
157+ $1.8480 $290.1360
210+ $1.6563 $347.8230
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,060 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess