EN
  • EN
  • DE

CD54HCT573F

Part No CD54HCT573F
Manufacturer Texas Instruments
Catalog Logic - Latches
Description HIGH SPEED CMOS LOGIC OCTAL TRAN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Latches
Mfr Texas Instruments
Series 54HCT
Package Tube
Product Status Active
Logic Type D-Type Transparent Latch
Output Type Tri-State, Non-Inverted
Voltage - Supply 4.5V ~ 5.5V
Independent Circuits 1
Delay Time - Propagation 35ns
Current - Output High, Low 6mA, 6mA
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case 20-CDIP (0.300", 7.62mm)
Supplier Device Package 20-CDIP
Standard Package 1 pcs
MSL Level Not Applicable
Win Source Part Number 577355-CD54HCT573F
Ultra Librarian 3D Model Ultra Librarian CD54HCT573F CAD Model

Description

Product Overview: Texas Instruments CD54HCT573F

The Texas Instruments CD54HCT573F is a high-performance, octal transparent D-type latch that is part of the HCT (High-Speed CMOS Logic) family. Designed to operate at a voltage range of 4.5V to 5.5V, this integrated circuit provides the functionality of eight latches in a single package, making it a compact and efficient solution for a wide range of digital applications.

This device features eight D-type latches with 3-state outputs. Each latch is capable of storing a single bit of data when the latch enable (LE) input is high. The data on the D inputs is transferred to the latch outputs on the falling edge of the LE signal. The 3-state outputs (Q) can be set to either a high, low, or high-impedance state, which adds flexibility in bus-oriented applications by allowing multiple outputs to be connected to a common bus without the risk of bus contention.

The CD54HCT573F is characterized for operation over the full military temperature range of -55°C to 125°C. Its robust design ensures reliable performance in demanding environments, making it suitable for use in military, aerospace, and other high-reliability applications. The device comes in a hermetically sealed ceramic dual-inline package (CERDIP), which provides excellent protection against harsh conditions and ensures the longevity of the device.

Key features of the CD54HCT573F include:

  • Eight D-type latches in a single package for increased density
  • 3-state outputs for bus interfacing
  • Wide operating voltage range of 4.5V to 5.5V
  • Compatible with LS output drive
  • Low power consumption
  • High noise immunity characteristic of CMOS devices
  • Hermetically sealed package for high-reliability applications
  • Full military temperature range operation

Whether you are designing a complex digital system or need reliable latching capabilities for your circuit, the Texas Instruments CD54HCT573F offers a trusted solution. Its combination of high-speed performance, durability, and 3-state output control makes it a versatile choice for your digital logic needs.

You May Also Be Interested in

Texas Instruments
HIGH SPEED CMOS LOGIC DUAL 2-BIT
Lowest to $25.3828
Texas Instruments
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Need more? Email Us
Texas Instruments
HIGH SPEED CMOS LOGIC OCTAL TRAN
Lowest to $15.1239
Texas Instruments
D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-SO
Lowest to $0.5565
ON Semiconductor
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Lowest to $0.0993
Harris Corporation
CMOS 8-BIT ADDRESSABLE LATCH
Lowest to $8.3865
NXP / Nexperia
D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-TSSOP
Need more? Email Us
Texas Instruments
IC D-TYPE TRANSP 8:8 20-LCC
Need more? Email Us
Texas Instruments
CMOS DUAL 4-BIT LATCH 24-CDIP -5
Lowest to $38.2794

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.3844 $70.1532
6+ $19.1872 $115.1232
9+ $18.5876 $167.2884
12+ $17.9880 $215.8560
15+ $17.3884 $260.8260
20+ $15.5896 $311.7920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,852 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess