EN
  • EN
  • DE

CD54HC373F

Part No CD54HC373F
Manufacturer Texas Instruments
Catalog Logic - Latches
Description HIGH SPEED CMOS LOGIC OCTAL TRAN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Latches
Mfr Texas Instruments
Series 54HC
Package Tube
Product Status Active
Logic Type D-Type Transparent Latch
Output Type Tri-State, Non-Inverted
Voltage - Supply 2V ~ 6V
Independent Circuits 1
Delay Time - Propagation 30ns
Current - Output High, Low 7.8mA, 7.8mA
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case 20-CDIP (0.300", 7.62mm)
Supplier Device Package 20-CDIP
Standard Package 1 pcs
MSL Level Not Applicable
Win Source Part Number 577272-CD54HC373F
Ultra Librarian 3D Model Ultra Librarian CD54HC373F CAD Model

Description

The CD54HC373F from Texas Instruments is a high-speed CMOS logic octal transparent D-type latch with three-state outputs. This integrated circuit is designed to offer the functionality of the HC373 logic family with the added benefit of a wide operating voltage range and the robustness of CMOS technology.

The device features eight latches with three-state outputs for bus-oriented applications. Each latch is D-type, meaning it has a data input, an output, and a control input. The transparent nature of the latches means that when the latch enable (LE) input is high, the Q outputs will follow the data (D) inputs. When LE is taken low, the data that was present at the inputs at the time of the transition is retained at the outputs until LE is returned high.

Additionally, the outputs can be placed in a high impedance state by applying a high logic level to the output enable (OE) input, making it suitable for interfacing with bus lines in a system. This feature allows for the direct connection of the outputs to a bus without the need for external pull-up resistors.

The CD54HC373F operates over a broad voltage range from 2V to 6V and features inputs that are pin-to-pin compatible with LSTTL outputs. This makes it an ideal choice for interfacing with traditional TTL devices while benefiting from the low power consumption and high noise immunity characteristic of CMOS devices.

The device is encapsulated in a ceramic flat package, ensuring durable performance in a wide range of environmental conditions. Its performance is guaranteed over the full temperature range of -55°C to 125°C, making it suitable for demanding applications in the industrial, automotive, and military sectors.

With its combination of high-speed operation, wide operating voltage range, and robust packaging, the CD54HC373F from Texas Instruments is an excellent choice for designers looking to implement reliable latching mechanisms in their digital systems.

You May Also Be Interested in

Rochester Electronics
Channel IC
Need more? Email Us
Texas Instruments
IC NOR R/S LTCH 3ST QUAD 16TSSOP
Lowest to $0.5269
National Semiconductor
D LATCH, 100K SERIES
Need more? Email Us
Renesas Electronics America
IC TRANSP LATCH OCTAL 20-QSOP
Lowest to $0.7474
Texas Instruments
CMOS DUAL 4-BIT LATCH 24-CDIP -5
Lowest to $38.2794
National Semiconductor (TI)
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-CDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Need more? Email Us
National Semiconductor (TI)
D LATCH, 1-FUNC, 8-BIT, TTL
Need more? Email Us
Texas Instruments
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1239 $60.4956
9+ $12.4094 $111.6846
13+ $12.0216 $156.2808
18+ $11.6338 $209.4084
23+ $11.2460 $258.6580
30+ $10.0826 $302.4780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess