EN
  • EN
  • DE

MAX1013ISA+

Part No MAX1013ISA+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 700868-MAX1013ISA+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1013ISA+ CAD Model

Description

The MAX1013ISA+ is a versatile and high-performance analog-to-digital converter (ADC) developed by Maxim Integrated. This precision ADC is designed to cater to a wide range of applications that require fast data acquisition, low power consumption, and multiple-channel inputs. The device is particularly well-suited for use in battery-powered devices, data acquisition systems, medical instruments, and industrial control systems.

Key Features:

  • High-Speed Conversion: The MAX1013ISA+ offers a rapid sampling rate, enabling quick conversion of analog signals to digital data, which is essential for real-time processing and monitoring applications.
  • Low Power Consumption: Despite its high-speed capabilities, this ADC is designed for efficiency, with a low power consumption that makes it ideal for portable and battery-operated devices.
  • Multiple Channels: With 8 input channels, the MAX1013ISA+ allows for the simultaneous sampling of multiple signals, increasing the versatility and utility of the device in complex systems.
  • Serial Interface: The device features a serial interface for communication, which simplifies the connection to microcontrollers and digital systems while minimizing the number of required I/O lines.
  • 10-Bit Resolution: The 10-bit resolution of this ADC ensures a precise digital representation of the input analog signal, providing detailed and accurate measurements.

Package and Temperature Range:

The MAX1013ISA+ comes in a compact, 8-pin NSOIC package that occupies minimal board space, making it suitable for space-constrained applications. It operates over the industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environmental conditions.

Applications:

  • Data Acquisition Systems
  • Battery-Powered Devices
  • Medical Instruments
  • Industrial Control Systems
  • Portable Instrumentation

Overall, the MAX1013ISA+ from Maxim Integrated is an excellent choice for designers looking for a high-speed, low-power ADC with multiple-channel capability. Its robust feature set, combined with a compact form factor and industrial temperature range, make it a highly adaptable component for a wide array of electronic applications.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.6495
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess