EN
  • EN
  • DE

MAX8873SEUK+T

Part No MAX8873SEUK+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN POS ADJ 120MA SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Strip
Output Type Adjustable (Fixed)
Voltage - Input (Maximum) 6.5V
Min/Fixed Output Voltage 1.25V (2.84V)
Maximum Output Voltage 6.5V
Maximum Dropout Voltage 0.12V at 50mA
Output Current 120mA
Current - Quiescent (Iq) 150μA
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number MAX8873
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 707066-MAX8873SEUK+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8873SEUK+T CAD Model

Description

Maxim Integrated MAX8873SEUK+T Voltage Regulator

The MAX8873SEUK+T is a high-performance, low-dropout linear voltage regulator designed by Maxim Integrated, a renowned leader in the development of analog and mixed-signal products. This regulator is specifically engineered to deliver a continuous fixed output voltage with a high degree of accuracy while maintaining stability and efficiency across a wide range of operating conditions.

The MAX8873SEUK+T offers a fixed output voltage of 3.3V, which is a common requirement for many digital and analog circuits, making it an ideal choice for a variety of applications including portable devices, wireless communication modules, and microcontroller-based systems. Its low dropout voltage allows it to continue regulating the output voltage even when the input-to-output differential is minimal, enhancing the performance in battery-operated devices where the supply voltage may vary or decrease over time.

One of the key features of the MAX8873SEUK+T is its low quiescent current, which significantly reduces power consumption when the device is in idle mode, thereby extending battery life in portable applications. The device also incorporates short-circuit and thermal overload protection, ensuring reliable operation and safeguarding the voltage regulator and connected components from potential damage caused by abnormal operating conditions.

The MAX8873SEUK+T comes in a compact SOT-23 package, which is highly suited for space-constrained applications. Its small footprint allows for high-density board layouts, making it an excellent choice for modern compact electronic devices. Additionally, the regulator is designed to be compatible with ceramic capacitors, which are smaller, more reliable, and have lower equivalent series resistance (ESR) compared to electrolytic capacitors, further contributing to the miniaturization of the overall design.

In summary, the Maxim Integrated MAX8873SEUK+T is a versatile and efficient voltage regulator that offers a fixed 3.3V output, low dropout performance, and excellent thermal protection features. Its compact size and compatibility with ceramic capacitors make it an ideal solution for a wide range of power management applications where space and power efficiency are critical considerations.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess