EN
  • EN
  • DE

NCV8702MX18TCG

Part No NCV8702MX18TCG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.8V 200MA 6XDFN  /  Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr onsemi
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 1.8V
Voltage Dropout (Max) 0.2V @ 200mA
Current - Output 200mA
Current - Quiescent (Iq) 16 µA
Control Features Enable
Protection Features Over Current, Over Temperature, Soft Start, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 6-XFDFN
Supplier Device Package 6-XDFN (1.5x1.5)
Base Product Number NCV8702
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-NCV8702MX18TCG-OS,ONSONSNCV8702MX18TCG
Standard Package 3,000
Win Source Part Number 1192596-NCV8702MX18TCG
Ultra Librarian 3D Model Ultra Librarian NCV8702MX18TCG CAD Model

Description

The NCV8702MX18TCG from ON Semiconductor is a robust, high-performance linear voltage regulator designed for automotive and industrial applications. This device is engineered to provide a stable and reliable power supply, making it an excellent choice for systems requiring a consistent voltage level for optimal operation.

Key Features

  • Output Voltage: The NCV8702MX18TCG offers a fixed output voltage of 1.8V, which is ideal for low-voltage applications in modern electronic systems.
  • High Accuracy: With an output voltage accuracy of ±2%, this regulator ensures precise voltage levels for sensitive components, enhancing system reliability and performance.
  • Low Dropout: The device features a low dropout voltage, which allows for efficient operation even when the input voltage is close to the output voltage, making it suitable for battery-operated devices.
  • Current Capacity: Capable of delivering up to 150mA of continuous output current, it can power a range of ICs and other electronic components.
  • Thermal Protection: The NCV8702MX18TCG is equipped with thermal shutdown protection to safeguard the device from overheating, thereby ensuring long-term stability and reliability.
  • Wide Operating Temperature Range: With an operating temperature range of -40°C to 125°C, this voltage regulator can withstand harsh environmental conditions, making it suitable for automotive and industrial applications.

Applications

The NCV8702MX18TCG is versatile and can be used in a variety of applications, including but not limited to:

  • Automotive electronics
  • Power management systems
  • Microcontroller power supply
  • Sensor supply
  • Portable and battery-powered devices

Package and Quality

This voltage regulator comes in a small, leadless XDFN-4 package, making it suitable for space-constrained applications. It is AEC-Q100 qualified, which is a standard for automotive electronic components, ensuring that it meets the stringent requirements of the automotive industry for performance and reliability.

With its combination of performance, precision, and robustness, the NCV8702MX18TCG from ON Semiconductor is an excellent choice for designers looking to enhance the stability and efficiency of their power supply designs.

You May Also Be Interested in

ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess