EN
  • EN
  • DE

TLV70525YFPT

Part No TLV70525YFPT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description 200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 5.5V
Output Voltage 2.5V
Voltage Dropout (Maximum) 0.25V @ 200mA
Output Current 200mA
Operating Supply Current 55μA ~ 315μA
PSRR 80dB ~ 55dB (10kHz ~ 1MHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 4-XFBGA, DSBGA
Manufacturer Package 4-DSBGA (0.8x0.8)
Win Source Part Number 1270571-TLV70525YFPT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TLV705
Introduction Date January 13, 2012
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TLV70525YFPT CAD Model

Description

The TLV70525YFPT is a state-of-the-art voltage regulator from Texas Instruments, designed to meet the needs of modern, power-sensitive applications. This high-performance component offers an ultra-low quiescent current, making it an ideal choice for battery-powered devices where energy efficiency is paramount.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 2.5V, which is suitable for a broad range of low-voltage electronics, ensuring stable operation for sensitive circuits.
  • High Accuracy: With an output voltage accuracy of 2%, the TLV70525YFPT ensures precise voltage regulation, contributing to the reliability and performance of the end application.
  • Ultra-Low Quiescent Current: A standout feature of this regulator is its ultra-low Iq of just 1 µA, which minimizes power consumption when the device is in idle mode, extending battery life significantly.
  • Low-Dropout: The low dropout voltage allows the regulator to continue delivering a stable output even when the input-to-output voltage differential is minimal, making it highly efficient in a variety of conditions.
  • Thermal Shutdown and Overcurrent Protection: Built-in safety features such as thermal shutdown and overcurrent protection safeguard the device and the application from potential damage due to overheating or excessive current draw.
  • Small Package: The TLV70525YFPT comes in a compact 4-pin YFP (DSBGA) package, which is ideal for space-constrained applications.

Applications

The TLV70525YFPT is versatile and can be used in a variety of applications, including but not limited to:

  • Portable and battery-powered devices
  • Wireless sensors and IoT devices
  • Wearable technology
  • Smart meters
  • Medical devices

With its combination of low quiescent current, high accuracy, and robust protection features, the TLV70525YFPT from Texas Instruments is a reliable and efficient solution for designers looking to optimize their power management systems in compact and energy-critical applications.

You May Also Be Interested in

Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Texas Instruments
200-MA, NANOPOWER-IQ (25 NA), LO
Lowest to $0.6287
Toshiba Semiconductor and Storage
LDO REG IOUT: 300MA VIN: 6V VOUT
Lowest to $0.2424
Torex Semiconductor Ltd
IC REG LINEAR 2.5V 700MA SOT-25
Need more? Email Us
Texas Instruments
IC REG LINEAR 1.85V 300MA 4X2SON
Lowest to $0.4366
Rohm Semiconductor
IC REG LINEAR 1.5V 1A 8-HTSOP-J
Lowest to $2.4541
Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us
Texas Instruments
ENHANCED-PRODUCT, 500-MA, LOW-NO
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9411 $51.7605
130+ $0.7722 $100.3860
205+ $0.7481 $153.3605
280+ $0.7240 $202.7200
360+ $0.6998 $251.9280
480+ $0.6274 $301.1520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,900 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess