EN
  • EN
  • DE

XC9216A33CMR

Part No XC9216A33CMR
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 415463-XC9216A33CMR
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian XC9216A33CMR CAD Model

Description

The XC9216A33CMR is a synchronous step-down DC/DC converter IC manufactured by Torex Semiconductor Ltd. This highly integrated device is designed for applications requiring a compact, efficient, and reliable power solution. It incorporates both a control IC and an inductor within a single package, simplifying PCB layout and reducing overall component count.

Applications:

  • Powering core logic in handheld devices
  • Voltage regulation in wireless communication modules
  • Use in solid-state drives (SSDs) for efficient power delivery
  • Point-of-load converters in networking equipment
  • Powering sensors and actuators in industrial control systems

Features:

  • Input Voltage Range: 2.5V to 5.5V
  • Output Voltage: 3.3V (fixed)
  • Output Current: Up to 600mA
  • Oscillation Frequency: 3.0 MHz
  • Integrated Inductor: Reduces the need for external components and simplifies the PCB design.
  • Synchronous Rectification: Improves efficiency by minimizing power loss during switching.
  • Low Quiescent Current: Conserves power in standby mode, extending battery life in portable applications.
  • Soft-Start Function: Limits inrush current during startup, preventing voltage dips and ensuring stable operation.
  • Short Circuit Protection (SCP): Protects the device and the load from damage due to short circuits.
  • Overcurrent Protection (OCP): Limits the output current to a safe level, preventing overheating and potential damage.
  • Thermal Shutdown Protection (TSD): Disables the device if the internal temperature exceeds a safe limit, protecting it from thermal damage.
  • Compact Package: Available in a small CL-2025 package, making it suitable for space-constrained applications.

Benefits:

  • High Efficiency: The synchronous rectification topology ensures high efficiency, reducing power dissipation and extending battery life.
  • Compact Size: The integrated inductor and small package size minimize the required PCB area.
  • Ease of Use: Requires minimal external components, simplifying the design process and reducing time-to-market.
  • Reliable Operation: The built-in protection features ensure robust and reliable operation under various operating conditions.
  • Extended Battery Life: Low quiescent current and high efficiency contribute to longer battery life in portable devices.
  • Stable Output Voltage: Provides a stable and regulated 3.3V output voltage, ensuring proper operation of connected devices.

Additional Details:

The XC9216A33CMR uses a PWM/PFM control system which automatically switches between PWM (Pulse Width Modulation) mode for heavier loads and PFM (Pulse Frequency Modulation) mode for lighter loads. This optimizes efficiency across a wide range of load conditions. The device is RoHS compliant and halogen-free, adhering to environmental regulations. The integrated inductor is specifically designed to work optimally with the IC's internal circuitry, further enhancing performance.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
430+ $0.1351 $58.0930
1,045+ $0.1109 $115.8905
1,615+ $0.1074 $173.4510
2,225+ $0.1040 $231.4000
2,875+ $0.1005 $288.9375
3,850+ $0.0901 $346.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 93,800 pieces
MOQ: 430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess