EN
  • EN
  • DE

TPS51362RVET

Part No TPS51362RVET
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Conv DC-DC 3V to 22V Synchronous Step Down Single-Out 0.6V to 2V 10A 28-Pin VQFN EP T/R / IC REG BUCK ADJ/PROG 10A 28VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable (Programmable)
Number of Outputs 1
Minimum Input Voltage 3V
Maximum Input Voltage 22V
Nominal Output Voltage (Min/Fixed) 0.6V (1.05V, 1.2V, 1.35V, 1.5V)
Maximum Output Voltage 2V
Output Current 10A
Frequency - Switching 800kHz
Synchronous Rectifier Yes
Temperature Range - Operating -10°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 28-VQFN-CLIP (4.5x3.5)
Win Source Part Number 034002-TPS51362RVET
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name TPS51362
Introduction Date March 28, 2013
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS51362RVET CAD Model

Description

The TPS51362RVET is a highly efficient, synchronous step-down converter from Texas Instruments, designed to meet the rigorous power supply demands of modern electronic devices. This advanced power solution is ideal for applications requiring a compact, high-performance voltage regulation system with a wide input voltage range.

Key Features

  • Input Voltage Range: The TPS51362RVET operates with an input voltage range from 4.5V to 28V, making it versatile for various applications, from portable devices to industrial equipment.
  • Output Current Capability: It can deliver up to 10A of continuous output current, ensuring sufficient power for even the most demanding processors and ASICs.
  • High Efficiency: With its integrated low RDS(on) MOSFETs and advanced control circuitry, the device achieves high efficiency, which minimizes power loss and heat generation.
  • Adjustable Output Voltage: The output voltage can be precisely adjusted from 0.6V to 5.5V, providing the flexibility to power a broad range of ICs.
  • Protection Features: It includes a suite of protection features such as overcurrent protection (OCP), overvoltage protection (OVP), and thermal shutdown to ensure the longevity and reliability of both the power supply and the system it powers.
  • Small Footprint: The TPS51362RVET comes in a compact 3.5mm x 5.5mm QFN package, making it an excellent choice for space-constrained applications.

Applications

The versatile nature of the TPS51362RVET allows it to be used in a wide array of applications, including:

  • Networking and telecommunications equipment
  • Enterprise servers and storage systems
  • Industrial control and automation
  • Point-of-load power supplies
  • Computing and gaming platforms

Conclusion

In summary, the TPS51362RVET from Texas Instruments stands out as a robust, efficient, and versatile power solution that caters to a myriad of modern electronic needs. Its combination of wide input voltage range, high output current, and compact size makes it an excellent choice for designers looking to optimize their power supply designs for performance and space.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5324 $53.6340
80+ $1.2573 $100.5840
125+ $1.2180 $152.2500
170+ $1.1788 $200.3960
220+ $1.1395 $250.6900
295+ $1.0216 $301.3720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 136,600 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess