EN
  • EN
  • DE

UC2825AQDWRQ1

Part No UC2825AQDWRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP 16SOIC / HIGH-SPEED PWM CONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive
Topology Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull
Number of Outputs 2
Output Phases 1
Voltage - Supply (Vcc/Vdd) 8.4V ~ 22V
Frequency - Switching 400kHz ~ 1MHz
Duty Cycle (Maximum) 85%
Synchronous Rectifier No
Clock Sync No
Control Features Current Limit, Frequency Control, Ramp, Soft Start
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Part Number Series UC2825
Manufacturer Pack Quantity 2,000
MSL Level 2 (1 Year)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812533-UC2825AQDWRQ1
Ultra Librarian 3D Model Ultra Librarian UC2825AQDWRQ1 CAD Model

Description

Product Overview: UC2825AQDWRQ1 from Texas Instruments

The UC2825AQDWRQ1 is a high-speed Pulse-Width Modulation (PWM) controller designed by Texas Instruments, tailored for automotive and industrial applications. This robust component is engineered to provide reliable and efficient control for power supply systems, including DC-DC converters, off-line UPS, and other power converter applications.

Key Features

  • High-Frequency Operation: The UC2825AQDWRQ1 operates at a frequency range up to 1MHz, enabling smaller components and faster response times in power supply designs.
  • Advanced Current-Mode Control: This technique provides superior output voltage regulation, simplified loop compensation, and fast transient response.
  • Enhanced Robustness: With its automotive qualification, the device is built to withstand harsh environments and meet the stringent requirements of the automotive industry.
  • Programmable Dead-Time: This feature allows for the optimization of efficiency and can be used to prevent cross-conduction in power stages.
  • Soft-Start Functionality: Minimizes inrush current during start-up, thereby protecting the device and the power system from sudden voltage spikes.
  • Multiple Protection Features: Includes under-voltage lockout, over-current protection, and a thermal shutdown feature to ensure safe operation under abnormal conditions.

Applications

The UC2825AQDWRQ1 is versatile and can be used in a variety of applications such as:

  • Automotive power supplies
  • Industrial power systems
  • DC-DC converters
  • Off-line UPS
  • Power inverters

Package and Quality

The UC2825AQDWRQ1 comes in a compact 16-pin SOIC (DWR) package, making it suitable for space-constrained applications. Texas Instruments' commitment to quality ensures that this product meets the AEC-Q100 Grade 1 standard, reflecting its reliability and performance in automotive conditions.

Integrating the UC2825AQDWRQ1 into your power management design can lead to enhanced performance, efficiency, and reliability, making it an excellent choice for modern automotive and industrial power systems.

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Infineon Technologies
Need more? Email Us
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Texas Instruments
Lowest to $1.7463
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.6778 $50.0334
8+ $13.6844 $109.4752
12+ $13.2567 $159.0804
16+ $12.8291 $205.2656
21+ $12.4015 $260.4315
27+ $11.1185 $300.1995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess