EN
  • EN
  • DE

MAX72950#W

Part No MAX72950#W
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC SAS EXPANDER HSBGAF / Switching Regulator IC Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Maxim Integrated
Series *
Package Tube
Product Status Obsolete
Base Product Number MAX729
Standard Package 44 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 706302-MAX72950#W
Ultra Librarian 3D Model Ultra Librarian MAX72950#W CAD Model

Description

The MAX72950#W is a state-of-the-art integrated circuit from Maxim Integrated, designed to cater to a wide range of applications requiring high-performance power management solutions. This versatile component is engineered to deliver exceptional efficiency, reliability, and precision, making it an ideal choice for advanced electronics systems.

Key Features

  • High Efficiency: The MAX72950#W is optimized for low power consumption, ensuring that devices remain energy-efficient while delivering optimal performance.
  • Advanced Regulation: It offers precise voltage regulation, which is crucial for maintaining the stability and longevity of sensitive electronic components.
  • Programmable Configuration: Users can program the device to suit specific application requirements, providing flexibility and adaptability.
  • Compact Footprint: The IC comes in a small package, making it suitable for space-constrained applications without compromising on functionality.
  • Robust Protection Features: The MAX72950#W includes a suite of protection features such as over-temperature, over-current, and under-voltage lockout, ensuring the safety and reliability of the end product.

Applications

The MAX72950#W is designed for a broad range of applications, particularly those that demand high levels of power efficiency and accuracy. It is commonly used in:

  • Portable and battery-powered devices
  • Automotive electronics
  • Industrial control systems
  • Telecommunications equipment
  • Medical devices

Technical Specifications

The technical specifications of the MAX72950#W reflect its capability to support complex and demanding applications. It operates over a wide temperature range, has a compact form factor, and supports various communication protocols for easy integration into existing systems.

Ordering Information

The MAX72950#W is available for order through Maxim Integrated's distribution network. For detailed ordering and pricing information, customers can contact Maxim Integrated directly or visit their official website. The product is also available from authorized distributors and representatives who can provide additional support and services.

You May Also Be Interested in

Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess