EN
  • EN
  • DE

TPS61175QPWPRQ1

Part No TPS61175QPWPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULTI CONFG ADJ 14HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Boost, Flyback, SEPIC Switching Regulator IC Positive Adjustable 2.9V 1 Output 3A (Switch) 14-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 14-TSSOP (0.173", 4.40mm Width) Exposed Pad
Case / Package 14-HTSSOP
Family Name TPS61175
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-40822-1, 296-40822-2, TPS61175QPWPRQ1-ND, 296-40822-6, -296-40822-1-ND
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900857-TPS61175QPWPRQ1
Ultra Librarian 3D Model Ultra Librarian TPS61175QPWPRQ1 CAD Model

Description

Overview of TPS61175QPWPRQ1

The TPS61175QPWPRQ1 is a high-performance, monolithic switching regulator from Texas Instruments, designed with the automotive industry in mind. It is a part of the TPS61175 series, known for its wide input voltage range and high efficiency. This device is suitable for various automotive applications, including infotainment systems, GPS, cameras, and LED lighting, offering a reliable power solution for systems that require a boost converter.

Key Features

  • Wide Input Voltage Range: The device can operate from an input voltage ranging from 3.1V to 18V, making it versatile for numerous automotive power systems.
  • Adjustable Output Voltage: It provides an adjustable output voltage up to 38V, allowing for flexibility in powering a wide array of devices.
  • High Efficiency: With an integrated 2A, 40V switch, the TPS61175QPWPRQ1 ensures high efficiency and reduces the need for external components.
  • Thermal and Overcurrent Protection: The device includes built-in thermal shutdown and overcurrent protection, enhancing safety and reliability in automotive environments.
  • Frequency Synchronization: It supports external frequency synchronization, which helps in reducing electromagnetic interference (EMI) in noise-sensitive applications.

Applications

Due to its robust design and features, the TPS61175QPWPRQ1 is ideal for a range of automotive applications, including but not limited to:

  • Automotive infotainment and audio systems
  • GPS navigation units
  • Car cameras and DVR systems
  • LED car lighting
  • Power supplies for car accessories

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TPS61175QPWPRQ1 is no exception. It is designed to meet the rigorous standards of the automotive industry, including stability across temperature variations and resistance to vibrations and shocks. Additionally, the device is AEC-Q100 qualified, ensuring automotive-grade reliability and performance.

Packaging and Availability

The TPS61175QPWPRQ1 is available in a 16-pin HTSSOP package, which is designed for compact PCB layouts. With its thermal pad for enhanced heat dissipation, this device is optimized for space-constrained applications. For purchasing and availability, customers can visit the Texas Instruments website or contact authorized distributors.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.7957 $50.3226
44+ $2.2939 $100.9316
68+ $2.2222 $151.1096
93+ $2.1506 $200.0058
121+ $2.0789 $251.5469
161+ $1.8638 $300.0718
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,800 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess