EN
  • EN
  • DE

LTC3899EUHF#TRPBF

Part No LTC3899EUHF#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK/BUCK-BST 38QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Buck, Buck-Boost Regulator Positive Output Step-Down - DC-DC Controller IC 38-QFN (5x7)
Manufacturer Analog Devices Inc.
Package Reel - TR
Supply Voltage 4.5V ~ 60V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 38-WFQFN Exposed Pad
Case / Package 38-QFN (5x7)
Family Name LTC3899
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879795-LTC3899EUHF#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3899EUHF#TRPBF CAD Model

Description

Analog Devices Inc. LTC3899EUHF#TRPBF Triple Output Synchronous Step-Down Switching Regulator

The LTC3899EUHF#TRPBF is a high-performance triple output synchronous step-down switching regulator from Analog Devices Inc., designed to meet the rigorous power supply requirements of modern electronic devices. This robust component is engineered to deliver efficient power conversion with multiple outputs, making it an ideal choice for a wide range of applications including telecommunications, industrial systems, and automotive electronics.

With its advanced design, the LTC3899EUHF#TRPBF is capable of operating from an input voltage range of 4.5V to 60V, which allows it to accommodate a variety of power sources, from single-cell Li-Ion batteries to automotive inputs. This flexibility makes it a versatile solution for diverse power management challenges.

The device features three synchronous step-down regulators with a peak efficiency of up to 95%, ensuring minimal heat generation and maximum battery life in portable applications. Each channel is capable of delivering substantial current, with two channels supporting up to 3A and one channel up to 2A of output current. This enables the LTC3899EUHF#TRPBF to power multiple loads simultaneously, simplifying system design and reducing the need for additional components.

One of the key attributes of this regulator is its polyphase operation, which reduces input and output ripple, enhancing performance and reliability. Furthermore, the LTC3899EUHF#TRPBF incorporates a fixed frequency current mode architecture that provides fast transient response and excellent loop stability.

Additional features of the LTC3899EUHF#TRPBF include a selectable frequency from 250kHz to 770kHz or synchronization to an external clock, a phase-lockable frequency of 250kHz to 750kHz, and a shutdown mode that reduces the quiescent current to 20uA, further conserving energy in battery-powered systems. Moreover, the device comes in a compact 38-lead QFN package that is RoHS compliant, offering a space-efficient solution for modern high-density circuit designs.

Overall, the LTC3899EUHF#TRPBF from Analog Devices Inc. represents a powerful, efficient, and reliable power management solution that can meet the needs of a broad spectrum of electronic systems, ensuring stable operation and extended system life.

You May Also Be Interested in

Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Texas Instruments
Need more? Email Us
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.2046 $68.4092
5+ $28.0653 $140.3265
7+ $27.1884 $190.3188
9+ $26.3114 $236.8026
12+ $25.4343 $305.2116
16+ $22.8032 $364.8512
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess