The RT9198-33PU5 is a low dropout (LDO) voltage regulator from Richtek USA Inc. This regulator is designed to provide a stable and accurate output voltage, even when the input voltage is close to the output voltage, making it ideally suited for battery-powered devices and other portable applications.
Applications:
- Mobile Phones and Smartphones
- Portable Media Players
- Digital Cameras and Camcorders
- Wireless Communication Devices (Bluetooth, Wi-Fi)
- Handheld Gaming Consoles
- Battery-Powered IoT (Internet of Things) Devices
Features:
- Low Dropout Voltage: Ensures stable output even when the input voltage is only slightly higher than the output.
- High Output Accuracy: Provides a precise and stable output voltage for sensitive electronic components.
- Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
- Overcurrent Protection: Protects the regulator and the load from damage due to excessive current draw.
- Thermal Shutdown Protection: Prevents overheating by shutting down the regulator when the internal temperature exceeds a safe limit.
- Stable with Ceramic Capacitors: Designed for stable operation with low-ESR ceramic capacitors, reducing board space and cost.
Benefits:
- Extended Battery Life: Low quiescent current and efficient voltage regulation maximize battery runtime.
- Improved System Reliability: Protection features prevent damage and ensure stable operation under various conditions.
- Reduced Board Space: Compact package and ceramic capacitor compatibility enable smaller, more efficient designs.
- Enhanced Performance: Stable output voltage improves the performance and reliability of connected components.
- Simplified Design: Easy to use with minimal external components, streamlining circuit design.
Additional Details:
The RT9198-33PU5 operates over a specified input voltage range as defined by the datasheet. The '33' portion of the identifier usually represents a 3.3V output, but the specific value should be confirmed by consulting the manufacturer's datasheet. The 'PU5' suffix signifies the package type. Always refer to the datasheet for comprehensive specifications, including input voltage range, output voltage accuracy, quiescent current, dropout voltage, thermal characteristics, and package information.