The LM4140CCM-1.0 is a high-precision voltage reference component designed and manufactured by Texas Instruments. This device is engineered to offer a stable and accurate reference voltage, which is essential for various applications in analog and digital electronics where voltage precision is critical.
Key Features
- Precision Voltage: The LM4140CCM-1.0 provides a fixed 1.0V output with an impressive accuracy and stability, making it ideal for precision applications.
- Low Temperature Coefficient: With a typical temperature coefficient of 3ppm/°C, this device maintains its accuracy over a wide temperature range, ensuring reliable performance in varying environmental conditions.
- Low Noise: It features low output noise, which is crucial for sensitive electronic circuits, ensuring minimal signal disturbance and higher integrity.
- Long-Term Stability: Exhibiting excellent long-term stability, the LM4140CCM-1.0 is a dependable component for applications requiring consistent performance over time.
- Wide Operating Current Range: The device operates over a wide current range, providing design flexibility and compatibility with a variety of circuits.
Applications
The LM4140CCM-1.0 is versatile and can be used in numerous applications, including:
- Precision data conversion
- High-resolution analog-to-digital converters (ADCs)
- Digital-to-analog converters (DACs)
- Portable instrumentation
- Industrial process control systems
- Automotive electronics
Product Specifications
Parameter
Value
Output Voltage
1.0V ±0.1%
Temperature Coefficient
3ppm/°C (Typical)
Package Type
SOIC-8
Operating Temperature Range
-40°C to +85°C
Supply Current
60µA (Typical)
For engineers and designers seeking a reliable voltage reference that combines precision, stability, and low power consumption, the LM4140CCM-1.0 from Texas Instruments stands out as an exceptional choice.