EN
  • EN
  • DE

SG140A-15IG/883B

Part No SG140A-15IG/883B
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Accuracy 1.5 %
Max Input Voltage 35 V
Max Operating Temperature 125 °C
Min Operating Temperature -55 °C
Mount Through Hole
Number of Outputs 1
Number of Pins 3
Output Type Fixed
Output Voltage 15 V
Packaging Bulk
Polarity Positive
Quiescent Current 8 mA
Radiation Hardening Yes
RoHS Non-Compliant
Win Source Part Number 1196812-SG140A-15IG/883B
Categories PMIC - Voltage Regulators - Linear
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SG140A-15IG/883B CAD Model

Description

Microchip Technology SG140A-15IG/883B Voltage Regulator

The SG140A-15IG/883B is a high-quality voltage regulator component manufactured by Microchip Technology, a trusted leader in the production of microcontroller, mixed-signal, analog, and Flash-IP integrated circuits. This voltage regulator is designed to provide a stable output voltage with high precision, making it an ideal choice for a wide range of electronic applications.

The SG140A-15IG/883B is part of the SG140 series of voltage regulators, which are known for their reliability and performance. It features a fixed output voltage of 15V, which ensures a steady and consistent voltage supply to your electronic circuits. This is particularly important in applications where voltage stability is critical for the performance and longevity of the electronic components.

This voltage regulator is built to meet stringent military specifications (883B), which means it has undergone rigorous testing to ensure its performance under extreme conditions. The SG140A-15IG/883B is therefore suitable for use in military and aerospace applications, where components must operate reliably in harsh environments and under high stress.

The device comes in a hermetically sealed package, which provides excellent protection against environmental factors such as moisture, dust, and temperature variations. This sealing ensures that the voltage regulator maintains its integrity and performance over a long operational lifespan.

Additionally, the SG140A-15IG/883B offers thermal overload protection and short-circuit protection features. These safety mechanisms protect not only the voltage regulator itself but also the devices it powers, by preventing damage due to overheating or electrical faults. Its design also includes current limiting and safe-area compensation, which contribute to its stable operation over a range of load conditions.

Overall, the SG140A-15IG/883B from Microchip Technology is a robust and reliable choice for anyone in need of a military-grade fixed voltage regulator. Its high precision, durability, and protective features make it a versatile component suitable for demanding applications where performance and reliability are non-negotiable.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess